Products specifications Report Issue?

Category Capacitors>Aluminum - Polymer Capacitors
Manufacturer Rubycon
Packaging Bulk
Type Hybrid
Capacitance 330 µF
Tolerance ±20%
Voltage - Rated 25 V
ESR (Equivalent Series Resistance) 20mOhm
Lifetime @ Temp. 10000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 125 mA @ 120 Hz
Ripple Current @ High Frequency 2.5 A @ 100 kHz
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.433" (11.00mm)
Mounting Through Hole
Case / Package Radial, Can
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Part Number 25PZE330M100010X9-ND,25PZE330M100010X9
Standard Package 1,000
Win Source Part Number 1328569-25PZE330M10X9
Ultra Librarian 3D Model Ultra Librarian 25PZE330M10X9 CAD Model

Description

The Rubycon electronic component with Id 1142117 is an aluminum-polymer capacitor that is designed for use in automotive applications.

  • Manufacturer: Rubycon
  • Capacitance: 330μF
  • Voltage Rating: 25V
  • Tolerance: ±20%
  • ESR: 20mOhm
  • Application: Automotive

You May Also Be Interested in

Nichicon
CAP ALUM POLY 220UF 20% 6.3V SMD
Need more? Email Us
ECAD model for PCK0J221MCO1GS
Panasonic
CAP ALUM POLY 680UF 20% 4V TH
Need more? Email Us
ECAD model for 4SEP680M+T
Panasonic
Surface Mount Type
Need more? Email Us
ECAD model for EEFSX0D471XE
Nichicon
CAP ALUM POLY 150UF 20% 10V TH
Need more? Email Us
ECAD model for PLS1A151MDL4
Kemet
CAP TANT POLY 100UF 6.3V 1206 / 100 µF Molded Tantalum Polymer Capacitor 6.3 V 1206 (3216 Metric) 70mOhm @ 100kHz
Lowest to $0.3021
ECAD model for T520A107M006ATE070
Panasonic
Surface Mount Type
Lowest to $0.7321
ECAD model for EEFSL0D181ER
Panasonic
CAP ALUM HYBRID 68UF 20% 35V SMD
Need more? Email Us
ECAD model for EEH-ZC1V680XP
United Chemi-Con
CAP ALUM POLY 470UF 20% 10V SMD
Need more? Email Us
ECAD model for APXA100ARA471MJC0G
United Chemi-Con
CAP ALUM POLY 1000UF 20% 4V TH
Need more? Email Us
ECAD model for APSC4R0ELL102MJB5S

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4491 $51.4311
50+ $2.0095 $100.4750
78+ $1.9467 $151.8426
107+ $1.8839 $201.5773
138+ $1.8211 $251.3118
184+ $1.6327 $300.4168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention