Products specifications

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Capacitance 0.22 µF
Tolerance ±20%
Voltage Rating - DC 50V
Dielectric Material Acrylic, Metallized
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.047" (1.20mm)
Termination Solder Pads
Applications DC Link, DC Filtering
Ultra Librarian 3D Model Ultra Librarian 50MU224MA13216 CAD Model

Description

NULL

You May Also Be Interested in

Kemet
CAP FILM 10000PF 5% 2KVDC RADIAL / Cap Film 0.01uF 2000V PP 5% (26.5 X 10 X 18.5mm) Radial Wound 22.5mm 105°C Automotive Bulk
Need more? Email Us
ECAD model for R73UN21004000J
EPCOS (TDK)
CAP FILM 10000PF 5% 1.6KVDC RAD / 10000 pF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Lowest to $0.5319
ECAD model for B32672L1103J000
Kemet
CAP FILM 0.33UF 5% 63VDC RADIAL / 0.33 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Lowest to $0.2301
ECAD model for R82DC3330AA60J
Panasonic
CAP FILM 1200PF 5% 1.6KVDC RAD / 1200 pF Film Capacitor 424V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for ECW-H16122JV
Cornell Dubilier Electronics (CDE)
Cap Film 0.033UF 10% 1.6KVDC Rad
Need more? Email Us
ECAD model for PVC16133
WIMA
Cap Film 680pF 1500V 500V Paper 20% (18 X 5.5 X 12.5mm) Flat Radial 15mm 115°C Bulk
Need more? Email Us
ECAD model for FKP2D006801D00JSSD
EPCOS (TDK)
CAP FILM 0.068UF 10% 630VDC RAD / 0.068 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Lowest to $1.1837
ECAD model for B32922C3683K000
Kemet
Capacitor, 33nF, 160VAC, 250VDC, 10%
Need more? Email Us
ECAD model for MMK7.5333K250K00L16.5TR18
WIMA
Polyester Film Capacitors 100V 1500pF 10% PCM 7.5
Need more? Email Us
ECAD model for FKS3-1500/100/10P7

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention