Products specifications

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Capacitance 6800 pF
Tolerance ±10%
Voltage Rating - DC 50V
Dielectric Material Acrylic, Metallized
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 0603 (1608 Metric)
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max) 0.031" (0.80mm)
Termination Solder Pads
Applications DC Link, DC Filtering
Ultra Librarian 3D Model Ultra Librarian 50MU682KY11608 CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
CAP FILM 1200PF 5% 1.6KVDC RAD / 1200 pF Film Capacitor 424V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for ECW-H16122JV
Kemet
CAP FILM 1.2UF 5% 630VDC RADIAL / 1.2 µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for R75PN41205030J
Panasonic
Cap Film 0.003uF 800V PP 5% (18 X 7.5 X 19mm) Radial 7.5mm 105°C Ammo Pack
Need more? Email Us
ECAD model for ECW-H8302RJV
Vishay
CAP FILM 15UF 5% 1KVDC RADIAL / 15 µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads
Need more? Email Us
ECAD model for MKP1848S61510JY5C
Kemet
Capacitor, 33nF, 160VAC, 250VDC, 10%
Need more? Email Us
ECAD model for MMK7.5333K250K00L16.5TR18
Rubycon
CAP FILM 0.47UF 5% 450VDC RADIAL / 0.47 µF Film Capacitor 450V Polypropylene (PP), Metallized Radial
Lowest to €0.5560
ECAD model for 450MPK474J
Vishay
CAP FILM 35UF 5% 800VDC RADIAL / 35 µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for MKP1848C63580JP2
WIMA
Cap Film 0.1uF 1600V PP 5% (41.5 X 17 X 29mm) Radial 37.5mm 100C Tray
Need more? Email Us
ECAD model for FKP1T031007E00JYSD
Kemet
CAP FILM 0.1UF 5% 2KVDC RAD 4LD / Cap Film 0.1uF 2000V PP 5% (32 X 14 X 28mm) Radial Plastic Rectangular Can 27.5mm 0.013 Ohm 85°C Bulk
Need more? Email Us
ECAD model for C4ASWBW3100A3CJ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention