Products specifications Report Issue?

Package Bulk
Product Status Active
Capacitance 0.1 µF
Tolerance ±5%
Voltage Rating - DC 630V
Dielectric Material Polypropylene (PP), Metallized
Operating Temperature -40°C ~ 105°C
Mounting Type Through Hole
Package / Case Radial
Size / Dimension 0.709" L x 0.335" W (18.00mm x 8.50mm)
Height - Seated (Max) 0.532" (13.50mm)
Termination PC Pins
Lead Spacing 0.531" (13.50mm)
Applications DC Link, DC Filtering
Ultra Librarian 3D Model Ultra Librarian 630MPB104J CAD Model

Description

NULL

You May Also Be Interested in

Kemet
CAP FILM 0.068UF 20% 275VAC RAD / 0.068 µF Film Capacitor 275V Paper, Metallized Radial
Need more? Email Us
ECAD model for PME271M568MR30
Nichicon
CAP FILM 3.3UF 10% 250VDC RADIAL
Need more? Email Us
ECAD model for QXK2E335KTP
Kemet
Cap Film 0.0022uF 1500V PP 10% (8 X 20.5mm) Axial 105C Bulk
Need more? Email Us
ECAD model for A72SK1220AA00K
Kemet
CAP FILM 3.3UF 5% 250VDC RADIAL
Need more? Email Us
ECAD model for R60IN43305030J
Kemet
CAP FILM 50UF 5% 400VDC RADIAL
Need more? Email Us
ECAD model for C44AFFP5500ZE0J
Kemet
CAP FILM 420UF 1.1KVDC RADIAL
Need more? Email Us
ECAD model for C44UQGT6420A8SX
Kemet
CAP FILM 10UF 5% 600VDC SCREW
Need more? Email Us
ECAD model for C4BTHBX5100ZALJ
Vishay
CAP FILM 0.1UF 10% 630VDC RADIAL / 0.1 µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Lowest to $0.4539
ECAD model for BFC233913104
EPCOS (TDK)
EMI Suppression Capacitors, 4.7uF, 305Vrms AC, 22m(W) x 36.5m(H) x 31.5m(L)
Lowest to $6.2164
ECAD model for B32924H3475M000

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5620 $50.5800
220+ $0.4612 $101.4640
340+ $0.4468 $151.9120
465+ $0.4323 $201.0195
600+ $0.4179 $250.7400
805+ $0.3747 $301.6335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention