Products specifications

Technology Magnetic
Type General Purpose
Frequency Range 240 Hz ~ 15 kHz
Frequency - Self Resonant 300Hz
Impedance 8 Ohms
Efficiency - dBA 86.00
Efficiency - Testing 1W/500mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 2 W
Power - Max 4 W
Port Location Top
Shape Round, Square Frame
Material - Cone Paper
Material - Magnet Nd-Fe-B
Termination Solder Eyelet(s)
Size / Dimension 1.260" L x 1.260" W (32.00mm x 32.00mm)
Height - Seated (Max) 0.571\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1545257-CMS0321KLX
Ultra Librarian 3D Model Ultra Librarian CMS0321KLX CAD Model

You May Also Be Interested in

Knowles
SPEAKER 745OHM SIDE PORT 104DB
Need more? Email Us
ECAD model for ED-23313-000
PUI Audio, Inc.
SPEAKER 8OHM 1W TOP PORT 83DB
Need more? Email Us
ECAD model for AS03508CO-7-R
CUI Inc.
SPEAKER 70 X 31MM ENCLOSED / 8 Ohms General Purpose, Enclosure Included Speaker 2 W 710 Hz ~ 20 kHz Top Rectangular
Need more? Email Us
ECAD model for CES-703116-28PM
Knowles
SPEAKER 1.275 KOHM SIDE PORT
Need more? Email Us
ECAD model for EF-21763-000
Same Sky
SPEAKER 8OHM 2W TOP PORT 86DB
Need more? Email Us
ECAD model for CMS0321KLX
Knowles
SPEAKER 32OHM 10MW TOP PORT 65DB
Need more? Email Us
ECAD model for 2403 260 00051
Knowles
SPEAKER SMD
Need more? Email Us
ECAD model for GD-31318-000
PUI Audio, Inc.
EXCITER 8 OHM 102DB
Need more? Email Us
ECAD model for ASX10108-SPD-R
CUI Inc.
SPEAKER 8OHM 300MW TOP PORT 86DB / Speakers 1200Hz 0.5W 86dBA 8Ohm Round Solder Pad
Need more? Email Us
ECAD model for CDM-10008

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention