EN
  • EN
  • DE

SC16C652IB48,128

Part No SC16C652IB48,128
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUART 32BYTES 48LQFP  /  UART IC 2, DUART Channel 32 Byte 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 32 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number SC16
Other Names 935270032128,SC16C652IB48-T,SC16C652IB48-T
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260750-SC16C652IB48,128
Ultra Librarian 3D Model Ultra Librarian SC16C652IB48,128 CAD Model

Description

The NXP SC16C652IB48,128 is a dual-channel UART (Universal Asynchronous Receiver/Transmitter) that offers a highly integrated solution for serial communication in embedded systems. This device is designed to facilitate the serial transmission of data over a computer or peripheral device interface, and it is particularly useful in applications where space and power efficiency are critical.

Key Features

  • Dual UART Channels: Provides two independent UART channels, each capable of handling serial communication protocols with full modem control signals, enhancing multitasking capabilities.
  • Large FIFO Buffers: Equipped with 64-byte FIFOs for both transmit and receive operations, which helps to reduce the CPU overhead and improve system efficiency by minimizing the number of interrupts during data transfer.
  • Auto Flow Control: Supports automatic hardware and software flow control to prevent data loss during high-speed transmission and reception.
  • Baud Rate Generation: The device includes an onboard baud rate generator with a wide range of programmable baud rates, suitable for various communication requirements.
  • Multi-Protocol Support: Capable of operating with a variety of serial interface standards, including RS-232, RS-485, and RS-422, making it a versatile choice for many applications.
  • Power Saving Modes: Features multiple power-saving modes that enable the reduction of power consumption when the UART is not actively transmitting or receiving data.

Applications

The SC16C652IB48,128 is ideal for use in a range of applications that require reliable serial communication. Some of these applications include:

  • Industrial control systems
  • Network servers and routers
  • Point of sale (POS) terminals
  • Medical equipment
  • Automotive diagnostics and infotainment systems

Technical Specifications

The device operates over a wide voltage range and is available in a compact 48-pin LQFP package. It is designed for compatibility with 5V, 3.3V, and 2.5V signaling, ensuring flexibility in interfacing with various logic levels. With its robust feature set and adherence to industry-standard protocols, the NXP SC16C652IB48,128 is a high-performance solution for complex communication tasks in modern electronic systems.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $6.7444
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
MaxLinear Inc
IC UART FIFO 128B QUAD 100QFP / UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess