EN
  • EN
  • DE

SC28L92A1A,518

Part No SC28L92A1A,518
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 44-PLCC / UART 2-CH 16byte FIFO 3.3V/5V 44-Pin PLCC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series IMPACT
Packaging Reel package
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Maximum) 1Mbps
Operating Supply Voltage 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 793957-SC28L92A1A,518
Popularity Medium
Supply and Demand Status Limited
Family Name SC28L92
Introduction Date October 05, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian SC28L92A1A,518 CAD Model

Description

NXP SC28L92A1A,518 Dual Universal Asynchronous Receiver/Transmitter (DUART)

The NXP SC28L92A1A,518 is a highly integrated Dual Universal Asynchronous Receiver/Transmitter (DUART) designed to facilitate serial communication in embedded systems. This advanced chip is perfect for applications that require reliable data exchange through UART interfaces, such as industrial control systems, networking equipment, and telecommunications infrastructure.

The SC28L92A1A,518 is part of NXP's esteemed family of communication ICs, offering a robust feature set that ensures versatile and efficient serial communication. Each of the two independent UART channels supports a wide range of baud rates, from low-speed telemetry to high-speed data transfers, making it a flexible solution for various data transmission requirements.

Key features of the NXP SC28L92A1A,518 DUART include:

  • Multiple Channel Operation: Two full-duplex UART channels allow for simultaneous transmission and reception of data on both channels, enhancing multitasking capabilities.
  • Programmable Baud Rates: With a programmable baud rate generator, the device can be tailored to support a wide range of communication speeds to match specific application needs.
  • Flexible Communication Options: Each UART supports 5-, 6-, 7-, or 8-bit characters, 1-, 1.5-, or 2-stop bit operation, and even or odd parity, which provides the versatility needed for diverse communication protocols.
  • Interrupt-Driven Operation: The DUART features an interrupt status register that simplifies the handling of communication events, reducing processor overhead and improving system responsiveness.
  • On-Chip FIFO Buffers: Integrated FIFO buffers for both transmit and receive lines help manage data flow, prevent data overrun, and reduce the need for immediate handling by the CPU.
  • Modem Control Interface: Built-in modem control capabilities enable the management of modem lines, which is essential for establishing and maintaining connections in telecommunications.

This NXP DUART is housed in a compact package, making it suitable for space-constrained applications. Its low-power consumption and wide operating temperature range ensure reliable performance in harsh environments, which is crucial for industrial and outdoor applications.

Overall, the NXP SC28L92A1A,518 offers a balance of high performance, extensive features, and reliability, making it an excellent choice for designers looking to implement efficient serial communication in their embedded systems.

You May Also Be Interested in

Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $328.9553 $328.9553
2+ $294.9254 $589.8508
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess