EN
  • EN
  • DE

SCC2698BE1A84,512

Part No SCC2698BE1A84,512
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART OCTAL ENHANCED 84-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 8
Protocol RS485
Operating Supply Voltage 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 84-LCC (J-Lead)
Manufacturer Package 84-PLCC
Win Source Part Number 793998-SCC2698BE1A84,512
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCC2698BE1A84,512 CAD Model

Description

The SCC2698BE1A84,512 is a high-performance integrated circuit from NXP Semiconductors, renowned for its advanced features and reliability in demanding applications. This particular product is part of the SCC2698 family, known for its Universal Asynchronous Receiver/Transmitter (UART) capabilities, which make it an ideal choice for serial communication in embedded systems.

Key Features

  • Multiple Channel UART: The SCC2698BE1A84,512 supports up to 8 independent UART channels, allowing for flexible serial communication options with multiple peripherals.
  • Programmable Baud Rate: Each UART channel can be individually programmed to support a wide range of baud rates, ensuring compatibility with various communication standards.
  • FIFO Buffers: Integrated FIFO buffers for each channel help to reduce the overhead on the CPU, improving system efficiency and performance.
  • Automatic Flow Control: The device supports automatic hardware and software flow control, which helps to prevent data loss during high-speed communications.
  • Versatile Interface: The SCC2698BE1A84,512 is designed to interface with a variety of microprocessors, thanks to its flexible bus options.
  • Low Power Consumption: It is designed for low power consumption, making it suitable for power-sensitive applications.

Applications

The SCC2698BE1A84,512 is widely used in a range of applications that require reliable serial communication. These include:

  • Industrial control systems
  • Networking equipment
  • Point-of-sale terminals
  • Telecommunications
  • Automotive systems

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and the SCC2698BE1A84,512 is no exception. It is manufactured to the highest standards to ensure stable performance across a wide range of environmental conditions. The device also features built-in protection circuits to safeguard against electrical surges and other potential hazards.

Summary

The SCC2698BE1A84,512 from NXP Semiconductors is a versatile, multi-channel UART that offers robust serial communication solutions for a variety of applications. With its programmable baud rate, FIFO buffers, and low power consumption, it is designed to meet the needs of complex and demanding systems, ensuring reliable performance and connectivity.

You May Also Be Interested in

National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $6.7444
Renesas Electronics America
IC ASYNC COMM ELEMENT UART 40DIP
Lowest to $163.2073
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess