EN
  • EN
  • DE

TL16C550CFNRG4

Part No TL16C550CFNRG4
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 3 V to 5.25 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 44-PLCC (16.58x16.58)
Win Source Part Number 1107610-TL16C550CFNRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TL16C550CFNRG4 CAD Model

Description

Product Overview: TL16C550CFNRG4 from Texas Instruments

The TL16C550CFNRG4 is a high-performance asynchronous communications element (ACE) that seamlessly integrates with Texas Instruments' extensive line of microprocessors and microcontrollers. This integrated circuit is designed to significantly enhance the serial communication capabilities of an embedded system through its versatile feature set and efficient operation.

Key Features

  • Enhanced Baud Rate: The device supports baud rates up to 1.5 Mbps, ensuring rapid data transfer for high-speed applications.
  • FIFO Buffers: Equipped with 16-byte FIFOs for both transmit and receive operations, the TL16C550CFNRG4 helps to reduce the overhead on the CPU, improving system efficiency.
  • Programmable: Users can program the character lengths, stop bits, and parity, allowing for a high degree of customization to match specific communication protocols.
  • Auto Flow Control: With its built-in hardware flow control, the device can automatically control data flow using XON/XOFF or CTS/RTS.
  • Modem Control: The TL16C550CFNRG4 offers a complete modem control capability, making it ideal for applications requiring modem interfaces.
  • Industrial Temperature Range: The device operates reliably across a wide temperature range from -40°C to 85°C, suitable for industrial environments.

Applications

The versatility of the TL16C550CFNRG4 makes it an excellent choice for a broad range of applications, including:

  • Point of Sale (POS) Systems
  • Industrial Control Systems
  • Networking Equipment
  • Telecommunications
  • Peripheral Connectivity for PCs

Package and Quality

The TL16C550CFNRG4 comes in a compact, 48-pin LQFP (Low-Profile Quad Flat Package) that is RoHS compliant and designed for surface-mount technology (SMT). Texas Instruments ensures high-quality standards, with the device being subjected to rigorous testing procedures to guarantee performance and reliability in demanding conditions.

With its advanced features and proven dependability, the TL16C550CFNRG4 from Texas Instruments stands out as a premier choice for enhancing serial communication in sophisticated electronic systems.

You May Also Be Interested in

Advanced Micro Devices
ID8251 - PROGRAMMABLE COMMUNICAT
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Renesas Electronics America
IC ASYNC COMM ELEMENT UART 40DIP
Lowest to $163.2073
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $6.7444
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8956 $53.0604
19+ $5.5224 $104.9256
29+ $5.3359 $154.7411
41+ $4.9627 $203.4707
53+ $4.7762 $253.1386
66+ $4.5896 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess