EN
  • EN
  • DE

MCZ33903CP3EK

Part No MCZ33903CP3EK
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features System Basis Chip Interface 32-SSOP-EP
Manufacturer NXP
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package 32-SSOP-EP
Family Name MCZ33
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-14591, 935324525574, MCZ33903CP3EK-ND
Quantity per package 42
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926861-MCZ33903CP3EK
Ultra Librarian 3D Model Ultra Librarian MCZ33903CP3EK CAD Model

Description

Introducing the MCZ33903CP3EK System Basis Chip from NXP Semiconductors

The MCZ33903CP3EK from NXP Semiconductors is a versatile and robust system basis chip (SBC) designed to support the secure interfacing of microcontrollers with the physical layer of Controller Area Network (CAN) systems. This advanced SBC is ideally suited for automotive and industrial applications that require reliable communication and control under rigorous conditions.

Key Features:

  • Integrated CAN Transceiver: The MCZ33903CP3EK features a high-speed CAN transceiver that complies with the ISO11898 standard, ensuring compatibility with CAN 2.0 A and B protocols. This enables reliable data transmission and reception in demanding environments.
  • Enhanced Safety: With its built-in fail-safe features, such as under-voltage and over-temperature detection, the device enhances the safety and reliability of the system it's integrated into.
  • Low-Power Modes: The SBC offers various low-power modes, including Sleep and Stop modes, which significantly reduce power consumption when the system is idle or in standby, making it an energy-efficient solution.
  • Voltage Regulator: An integrated voltage regulator provides a stable power supply to the connected microcontroller and external sensors, contributing to the system's overall robustness.

Applications:

The MCZ33903CP3EK is ideal for a wide range of applications that demand a reliable and secure CAN interface. These include:

  • Automotive control units such as engine control modules, transmission control units, and body control modules.
  • Industrial automation systems that require robust communication networks.
  • Heavy machinery and agricultural vehicle control systems.
  • Any embedded system that utilizes CAN for critical communication tasks.

Development and Evaluation:

NXP provides comprehensive support for the MCZ33903CP3EK with a development and evaluation kit that allows designers to quickly integrate the SBC into their projects and assess its capabilities. The kit includes software drivers and example code to streamline the development process, enabling a faster time-to-market for applications leveraging this advanced system basis chip.

With its combination of performance, safety features, and low-power operation, the MCZ33903CP3EK from NXP Semiconductors stands as a top choice for engineers looking to develop robust CAN-based systems.

You May Also Be Interested in

Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6065 $51.6390
15+ $7.0618 $105.9270
22+ $6.8411 $150.5042
31+ $6.6204 $205.2324
40+ $6.3998 $255.9920
53+ $5.7377 $304.0981
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,683 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess