EN
  • EN
  • DE

SCC2681AC1N40,112

Part No SCC2681AC1N40,112
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL 40-DIP / UART 2-CH 5V 40-Pin PDIP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
Data Rate (Maximum) 1Mbps
Operating Supply Voltage 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-DIP
Win Source Part Number 793992-SCC2681AC1N40,112
Popularity Medium
Supply and Demand Status Limited
Family Name SCC2681
Introduction Date April 06, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SCC2681AC1N40,112 CAD Model

Description

Product Overview: SCC2681AC1N40,112 by NXP Semiconductors

The SCC2681AC1N40,112 is a versatile integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is a dual asynchronous receiver/transmitter (DUART) that is ideal for applications requiring serial communication interfaces. With its robust feature set and reliable performance, the SCC2681AC1N40,112 is an excellent choice for designers looking to implement serial communication in industrial, automotive, or consumer electronics applications.

Key Features

  • Serial Communication: The device provides two independent full-duplex UART channels, which can be used for serial data transmission and reception.
  • Baud Rate: It supports a wide range of baud rates, making it adaptable to various communication standards and requirements.
  • Programmable: The DUART is highly programmable, allowing for customization of serial data formats and operational modes.
  • Interrupt Support: It includes a comprehensive interrupt system that simplifies the handling of communication events and errors, enhancing system efficiency.
  • Versatile Interface: The SCC2681AC1N40,112 can interface with a variety of microprocessors, offering flexibility in system design.
  • Timers: Built-in timers support timing operations and event counting, which are essential in coordinated data transfers.
  • Package: It comes in a 40-pin DIP (Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards (PCBs).

Applications

The SCC2681AC1N40,112 is suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Networking equipment
  • Point of sale (POS) terminals
  • Automotive diagnostics and infotainment systems
  • Consumer electronics requiring serial communication interfaces

Reliability and Support

NXP Semiconductors is known for their commitment to quality and reliability. The SCC2681AC1N40,112 is built to meet high standards, ensuring stable and reliable operation in various environments. In addition, NXP provides comprehensive technical support and documentation, making the integration of the SCC2681AC1N40,112 into your design project as seamless as possible.

You May Also Be Interested in

NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
MaxLinear Inc
IC UART FIFI DUAL 44LQFP
Need more? Email Us
MaxLinear Inc
IC DUART 2.25 - 3.63V 48TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess