EN
  • EN
  • DE

CDS-16098A

Part No CDS-16098A
Manufacturer CUI Inc.
Catalog Speakers
Description SPEAKER 8OHM 700MW TOP PORT 86DB / Speakers Neodymium Iron Boron 500Hz 1W 89dBA 8Ohm Rectangular Solder Lug
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer CUI Inc.
Series CDS
Packaging Tray
Part Status Obsolete(EOL)
Type Magnetic
Frequency Range 100Hz ~ 20kHz
Impedance 8 Ohm
Sound Pressure Level (SPL) 86dB
Power - Rated 700mW
Power - Max 1W
Port Location Top
Shape Rectangular
Material - Cone PET
Material - Magnet Nd-Fe-B
Termination Spring Type
Dimension 0.630" L x 0.354" W (16.00mm x 9.00mm)
Height - Seated (Maximum) 0.142" (3.60mm)
Win Source Part Number 773042-CDS-16098A
Popularity Medium
Supply and Demand Status Limited
Family Name CDS-16098A
Introduction Date March 25, 2015
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CDS-16098A CAD Model

Description

The CUI Inc. CDS-16098A is a rectangular magnetic type speaker with an impedance of 8 Ohm and a maximum power of 1W.

  • Frequency Range: 100Hz ~ 20kHz
  • Sound Pressure Level (SPL): 86dB
  • Supply and Demand Status: Limited
  • Packaging: Tray
  • Dimension: 0.630" L x 0.354" W (16.00mm x 9.00mm)
  • Height: 0.142" (3.60mm)
  • Cone Material: PET
  • Magnet: Nd-Fe-B

You May Also Be Interested in

PUI Audio, Inc.
SPEAKER 8OHM 200MW TOP PORT 80DB
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 400MW TOP PORT 93DB / 8 Ohms General Purpose Speaker 400 mW 640 Hz ~ 20 kHz Top Round
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 500MW TOP PORT 90DB / 8 Ohms General Purpose Speaker 500 mW 800 Hz ~ 20 kHz Top Round
Need more? Email Us
Knowles
SPEAKER 550OHM SIDE PORT 100DB
Need more? Email Us
Same Sky
SPEAKER 8OHM 250MW TOP PORT 86DB
Need more? Email Us
Knowles
SPEAKER 117.8OHM 94.3DB
Need more? Email Us
DB Unlimited.
SPEAKER 8OHM 2W TOP PORT 90DB
Need more? Email Us
Knowles
SPEAKER 12OHM TOP PORT 113DB
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 2W TOP PORT 92DB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess