Products specifications

Connector Type Receptacle, Female Sockets
Number of Positions 4 (Power)
Shell Size - Insert Power DIN
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Orientation Keyed
Primary Material Plastic
Shell Material Polybutylene Terephthalate (PBT)
Contact Finish - Mating Silver
Color Black, Silver
Features Board Guide, Ground
Shielding Shielded
Current Rating (Amps) 7.5A
Voltage Rating 20VDC
Package Bag
Supply and Demand Status Limited
Win Source Part Number 1608932-PD-40VS
Ultra Librarian 3D Model Ultra Librarian PD-40VS CAD Model

You May Also Be Interested in

LEMO
CONN RCPT FMALE 5POS GOLD SOLDER / 5 Position Circular Connector Receptacle, Female Sockets Solder
Need more? Email Us
ECAD model for ECG.0B.305.CLV
ITT Cannon, LLC
CONN RCPT FMALE 35POS GOLD SLDR / 35 Position Circular Connector Receptacle, Female Sockets Solder
Need more? Email Us
ECAD model for CA20L28-15SBA176
Hirose Electric Co Ltd
CONN RCPT / 5 Position Circular Connector Plug, Female Sockets Solder Cup
Need more? Email Us
ECAD model for RM12BPE-5S(76)
TE Connectivity
SQ FG REC ASM / 9 Position Circular Connector Receptacle, Male Pins Solder
Need more? Email Us
ECAD model for HD10-9-96P-N005
Switchcraft Inc.
CONN RCPT MALE XLR 3P SOLDER / 3 Position Circular Connector Receptacle, Male Pins Solder
Need more? Email Us
ECAD model for PQG3MRA112
Phoenix Contact
CONN FMALE INSERT 4POS SOLDER / 4 Position Circular Connector Insert, Female Sockets Solder
Lowest to $12.8581
ECAD model for 1457623
ITT Cannon, LLC
CONN RCPT MALE 5POS GOLD CRIMP / 5 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
ECAD model for KPSE7E14-5PDZ
TE Connectivity
Circular Connector, 8 Contact(s) / Position Circular Connector
Need more? Email Us
ECAD model for T01-0550-S08
Hirose Electric Co Ltd
CONN RCPT FMALE 8P SOLDER CUP / 8 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
ECAD model for RM15QRD-8S(71)

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention