EN
  • EN
  • DE

PQG3MRA112

Part No PQG3MRA112
Manufacturer Switchcraft Inc.
Catalog Circular Connectors - Assemblies
Description CONN RCPT MALE XLR 3P SOLDER / 3 Position Circular Connector Receptacle, Male Pins Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr Switchcraft Inc.
Series Q-G® PQG
Package Bulk
Connector Type Receptacle, Male Pins
Number of Positions 3
Shell Size - Insert XLR
Mounting Type Panel Mount, Through Hole, Right Angle
Mounting Feature Flange
Termination Solder
Fastening Type Latch Lock
Orientation Keyed
Primary Material Plastic
Shell Material Thermoplastic, Glass Filled
Contact Finish - Mating Electro-Tin
Color Black
Material Flammability Rating UL94 V-0
Features Board Guide, Board Lock, Ground
Temperature Range - Operating -34°C ~ 85°C
Contact Material Copper Alloy
Insert Material Thermoplastic, Glass Filled
Applications Audio
Base Product Number PQG3MR
Standard Package 100
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1345597-PQG3MRA112
Ultra Librarian 3D Model Ultra Librarian PQG3MRA112 CAD Model

Description

The Q-G® PQG series circular connector assembly is a male-pin receptacle with a black color and a keyed orientation.

  • Color: black
  • Orientation: keyed
  • Mounting Feature: flange
  • Shell Size: XLR
  • Connector Type: soldered
  • Fastening Type: latch lock
  • Manufacturer: Switchcraft Inc.
  • Contact Material: copper alloy
  • Ideal for: audio applications
  • Material Flammability Rating: UL94 V-0
  • Package: bulk
  • Package Quantity: 100
  • Mounting Types: panel mounting, through-hole, and right-angle
  • Temperature Range: between -34°C and 85°C

You May Also Be Interested in

Phoenix Contact
CONN FMALE INSERT 8POS / Position Circular Connector
Need more? Email Us
TE Connectivity
Connectors , Circular Connector / Position Circular Connector
Need more? Email Us
HARTING
CONN RCPT FMALE 4POS GOLD IDC
Need more? Email Us
Molex, LLC
M23-SIG-REC-MM-19P-CRIMP-BM
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
Amphenol
M12 CONN SCREW IN 180 / 8 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $18.0806
Littelfuse Inc.
CONN PLUG FMALE 4 POS / 4 Position Circular Connector Plug, Female Sockets
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Lowest to $10.4838
TE Connectivity
CONN RCPT FMALE 4POS SOLDER CUP
Lowest to $21.6361

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess