Products specifications

Category Connectors, InterconnectsBarrel ConnectorsAudio Connectors
Mfr Same Sky (Formerly CUI Devices)
Series RCJ
Packaging Bag
Part Status Active
Connector Type Phono (RCA) Jack
Gender Female
Signal Lines Mono
Industry Recognized Mating Diameter 3.20mm ID, 9.00mm OD (RCA)
Actual Diameter 0.142" (3.60mm ID), 0.327" (8.30mm OD)
Number of Positions/Contacts 2 Conductors, 2 Contacts
Internal Switch(s) Does Not Contain Switch
Mounting Type Through Hole, Right Angle
Termination Solder
Shielding Unshielded
Features Board Lock
Insulation Color Yellow
Operating Temperature -20°C ~ 85°C
Contact Material - Plating Tin
Body Material Steel
Body Color Silver
Contact Material Brass
Ultra Librarian 3D Model Ultra Librarian RCJ-014 CAD Model

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 12POS
Lowest to $7.3520
ECAD model for DT04-12PC
Amphenol FCI
CONN D-SUB RCPT 15POS SOLDER CUP
Need more? Email Us
ECAD model for DA15S065TLF
Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Lowest to $2.9019
ECAD model for PR-002B
Adam Technologies, Inc.
CONN HEADER R/A 6POS 2.54MM
Need more? Email Us
ECAD model for PH1RB-06-UA
Amphenol FCI
CONN D-SUB RCPT 25POS SOLDER CUP
Need more? Email Us
ECAD model for DB25S065TLF
Amphenol FCI
CONN D-SUB RCPT 25POS R/A SOLDER
Need more? Email Us
ECAD model for D25S13B4GX00LF
Same Sky
CONN RCPT USB2.0 MINI B SMD R/A
Need more? Email Us
ECAD model for UJ2-MBH-1-SMT-TR
Same Sky
CONN JACK 4COND 3.5MM PNL MT
Need more? Email Us
ECAD model for SJ1-43502PM
Amphenol FCI
CONN FFC FPC VERT 20POS 1MM PCB
Need more? Email Us
ECAD model for SLW20S-1C7LF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention