EN
  • EN
  • DE

272978\1GB\128Mx8\8C\4

Part No 272978\1GB\128Mx8\8C\4
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-800 128Mx64 SODIMM (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950257-272978\1GB\128Mx8\8C\4
Series *
Ultra Librarian 3D Model Ultra Librarian 272978\1GB\128Mx8\8C\4 CAD Model

Description

The Samsung 272978\1GB\128Mx8\8C\4 is a 1GB DDR SDRAM memory module. This module provides a standard amount of memory for many computing applications, offering a balance between cost and performance. Its organization and characteristics are defined by its specific configuration.

Applications:

  • Entry-Level Desktop PCs: Used in basic desktop computers for general computing tasks.
  • Older Laptops: Integrated into older laptop models requiring memory upgrades or replacements.
  • Embedded Systems: Found in embedded systems that need a moderate amount of RAM.
  • Industrial Control Systems: Deployed in industrial applications requiring reliable memory.

Features:

  • Capacity: 1GB Total Memory.
  • Organization: 128Mx8 Memory Chip Configuration.
  • Module Type: DDR SDRAM.
  • Number of Chips: Configured with 8 memory chips.

Benefits:

  • Improved Performance: Enhances system performance compared to systems with less memory.
  • Efficient Multitasking: Allows for running multiple applications simultaneously.
  • Reliable Operation: Samsung is a reputable manufacturer known for producing reliable memory modules.
  • Compatibility: Designed to be compatible with systems supporting DDR SDRAM.

Additional Details:

This DDR SDRAM module operates at a specific clock speed and voltage, which ensures stable and efficient operation within its intended systems. The 128Mx8 organization reflects the internal arrangement of memory cells, influencing data access speeds. The 8C and 4 likely refer to specific configuration or revision details of the module. When installing this module, it is essential to verify compatibility with the motherboard and memory controller of the target system. The module's physical dimensions, including length and pin configuration, should be checked. DDR SDRAM offers improvements over older memory technologies because it transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess