EN
  • EN
  • DE

278945\1GB\128Mx8\8C

Part No 278945\1GB\128Mx8\8C
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 128Mx64 UDIMM (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948892-278945\1GB\128Mx8\8C
Series *
Ultra Librarian 3D Model Ultra Librarian 278945\1GB\128Mx8\8C CAD Model

Description

The Samsung 278945\1GB\128Mx8\8C is a 1GB memory module designed for various computing applications. This module is constructed using high-quality components to ensure reliability and performance in demanding environments. It features a 128Mx8 configuration, indicating the organization of the memory chips on the module.

Applications

  • Desktop Computers: Used to expand system memory for improved performance in desktop PCs.
  • Laptop Computers: Provides additional memory capacity for laptops, enhancing multitasking capabilities.
  • Workstations: Suitable for workstations requiring substantial memory for professional applications.
  • Servers: Can be implemented in server systems to support data processing and application hosting.

Features

  • 1GB Capacity: Provides ample memory for running multiple applications simultaneously.
  • 128Mx8 Configuration: Organizes memory chips for efficient data access.
  • High-Quality Components: Built with reliable components for stable operation.
  • Compatibility: Designed to be compatible with a range of systems that support the module's specifications.

Benefits

  • Improved System Performance: Enhances overall system responsiveness and speed.
  • Enhanced Multitasking: Allows users to run multiple applications without performance degradation.
  • Increased Productivity: Streamlines workflow and reduces waiting times.
  • Reliable Operation: Ensures stable performance under various operating conditions.

Additional Details

The module's specifications, such as its operating frequency and voltage, are critical for compatibility and performance. It is crucial to verify these specifications with the system's requirements before installation. Proper installation procedures should be followed to avoid damage to the module or the system.

This memory module is engineered to meet the demands of modern computing, offering a balance of capacity, performance, and reliability. Its robust design and compatibility make it a suitable upgrade or replacement option for various computer systems.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess