EN
  • EN
  • DE

SIT8209AI-22-18E-100.000000Y

Part No SIT8209AI-22-18E-100.000000Y
Manufacturer SiTIME
Catalog Oscillators
Description Oscillator MEMS 100MHz ±25ppm (Stability) 15pF LVCMOS/LVTTL 55% 1.8V 4-Pin QFN SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994020-SIT8209AI-22-18E-100.000000Y
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8209AI-22-18E-100.000000Y CAD Model

Description

The SiTime SIT8209AI-22-18E-100.000000Y is a programmable oscillator belonging to the SiT8209 series. This device offers exceptional frequency stability and a wide frequency range, making it suitable for various applications. It's known for its robustness, low power consumption, and small size, which are crucial in modern electronic designs.

Applications

  • Networking equipment: Routers, switches, and servers.
  • Telecommunications: Base stations, mobile devices, and communication modules.
  • Industrial automation: PLCs, motor drives, and control systems.
  • Consumer electronics: Set-top boxes, gaming consoles, and audio-visual equipment.
  • Aerospace and defense: Avionics, radar systems, and communication equipment.

Features

  • Frequency: 100.000000 MHz.
  • Frequency Stability: ±20 ppm.
  • Operating Voltage: 1.8V.
  • Operating Temperature Range: -40°C to +85°C.
  • Output Type: LVCMOS.
  • Programmable Features: Frequency, output enable, and pull-up/down configurations.
  • Low Jitter: Excellent jitter performance ensures signal integrity.
  • Small Size: Compact footprint for space-constrained applications.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

  • High Precision: Provides a stable and accurate clock signal, improving system performance.
  • Reliable Performance: Operates reliably in harsh environments due to its wide temperature range.
  • Design Flexibility: Programmable features allow customization to meet specific application requirements.
  • Reduced Power Consumption: Low operating voltage contributes to energy efficiency.
  • Cost-Effective: Offers a competitive price point without compromising performance.

Additional Details

The SIT8209AI-22-18E-100.000000Y oscillator is built using MEMS (Micro-Electro-Mechanical Systems) technology, offering superior performance and reliability compared to traditional quartz-based oscillators. Its programmable features enable designers to optimize clock signals for specific applications, reducing the need for multiple fixed-frequency oscillators. The device's small size and low power consumption make it an ideal choice for portable and battery-powered devices. It is also highly resistant to shock and vibration, making it suitable for use in rugged environments.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess