EN
  • EN
  • DE

K3RG6G60MM-MGCJ

Part No K3RG6G60MM-MGCJ
Manufacturer Samsung
Catalog DDR
Description LPDDR4-3733 (48Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942606-K3RG6G60MM-MGCJ
Series *
Ultra Librarian 3D Model Ultra Librarian K3RG6G60MM-MGCJ CAD Model

Description

The Samsung K3RG6G60MM-MGCJ is a high-performance LPDDR5 SDRAM (Low Power Double Data Rate 5 Synchronous Dynamic Random-Access Memory) component. It's designed for use in advanced mobile devices and other applications requiring extremely high bandwidth and ultra-low power consumption. LPDDR5 memory chips are essential in flagship smartphones, high-end tablets, and other portable electronics pushing the boundaries of performance and power efficiency.

Applications:

  • Flagship Smartphones: Used as the main memory to handle demanding applications, high-resolution displays, and advanced camera features.
  • High-End Tablets: Provides the necessary high-speed memory for running resource-intensive applications and handling large data sets.
  • Advanced Wearable Devices: Supports smooth operation in next-generation smartwatches and AR/VR headsets.
  • Edge Computing Devices: Enables real-time processing and analysis of data in edge computing applications.

Features:

  • LPDDR5 Technology: Offers significantly lower power consumption and higher bandwidth compared to previous LPDDR standards, maximizing battery life and performance in mobile devices.
  • Ultra-High Bandwidth: Provides exceptionally fast data transfer rates, enabling seamless multitasking, instantaneous application loading, and smooth handling of demanding workloads.
  • Advanced Power Management: Includes sophisticated power-saving features to minimize energy consumption and extend battery life.
  • Compact Design: Optimized for integration into space-constrained mobile devices.

Benefits:

  • Maximum Battery Life: Ultra-low power consumption extends usage times for demanding mobile applications.
  • Unparalleled Application Performance: Extremely high bandwidth ensures instantaneous loading times, smooth multitasking, and lag-free performance.
  • Enhanced User Experience: Provides a fluid, responsive, and immersive user experience for all mobile applications.
  • Future-Proofing: LPDDR5 technology prepares devices for the increasingly demanding workloads of future applications and technologies.

Additional Details:

Detailed technical specifications, including capacity, voltage, operating temperature ranges, and data rates, are typically available in the official Samsung datasheet for this part number. The K3RG6G60MM-MGCJ is manufactured using leading-edge semiconductor processes to achieve its exceptional performance and power efficiency. It is typically surface-mounted onto a printed circuit board using ball grid array (BGA) packaging, ensuring reliable connectivity and signal integrity.

You May Also Be Interested in

Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.3924 $88.7848
4+ $36.4252 $145.7008
5+ $35.2864 $176.4320
7+ $34.1487 $239.0409
9+ $33.0099 $297.0891
12+ $29.5957 $355.1484
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,696 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess