EN
  • EN
  • DE

K4AAG045WA-BCWE

Part No K4AAG045WA-BCWE
Manufacturer Samsung
Catalog DDR
Description DDR4-3200 4Gx4 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940116-K4AAG045WA-BCWE
Series *
Ultra Librarian 3D Model Ultra Librarian K4AAG045WA-BCWE CAD Model

Description

The Samsung K4AAG045WA-BCWE is a high-performance Mobile LPDDR4 SDRAM (Low Power Double Data Rate 4) memory component. It is designed for mobile devices and other applications that require high bandwidth and low power consumption. This memory chip is engineered to provide fast data access and efficient power management, making it suitable for demanding applications such as smartphones, tablets, and other portable electronics.

Applications:

  • Smartphones: Used as the primary memory for running applications, storing data, and handling multitasking in smartphones.
  • Tablets: Integrated into tablets to provide sufficient memory for running operating systems, applications, and multimedia content.
  • Wearable Devices: Employed in smartwatches and other wearable devices to enable efficient data processing and storage.
  • Automotive Infotainment Systems: Used in automotive infotainment systems for handling navigation, multimedia, and other applications.
  • Embedded Systems: Implemented in various embedded systems requiring high-performance and low-power memory solutions.

Features:

  • LPDDR4 Standard: Complies with the LPDDR4 standard, offering high bandwidth and low power consumption.
  • High Data Transfer Rate: Supports high data transfer rates, enabling fast data access and processing.
  • Low Power Consumption: Designed for low power consumption, extending battery life in mobile devices.
  • Small Form Factor: Compact package allows for easy integration into space-constrained devices.
  • Multi-Channel Architecture: Employs a multi-channel architecture for improved performance.
  • On-Chip ECC: Features on-chip error correction code (ECC) for improved data reliability.
  • Temperature Range: Industrial temperature range version available for harsh environments.

Benefits:

  • Improved Performance: High bandwidth and fast data access improve overall system performance.
  • Extended Battery Life: Low power consumption extends battery life in mobile devices.
  • Increased Reliability: On-chip ECC improves data reliability and reduces the risk of data corruption.
  • Design Flexibility: Small form factor allows for integration into compact devices.
  • Enhanced User Experience: Fast and responsive performance enhances the overall user experience.

The Samsung K4AAG045WA-BCWE LPDDR4 SDRAM offers a high-performance and low-power memory solution for mobile devices and other demanding applications. Its compliance with the LPDDR4 standard, high data transfer rates, and low power consumption make it an ideal choice for enhancing system performance and extending battery life. The inclusion of on-chip ECC further improves data reliability, making it a robust and reliable memory component.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess