EN
  • EN
  • DE

K4H560838D-TCB3

Part No K4H560838D-TCB3
Manufacturer Samsung
Catalog DDR
Description DDR-333 32Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944189-K4H560838D-TCB3
Series *
Ultra Librarian 3D Model Ultra Librarian K4H560838D-TCB3 CAD Model

Description

The K4H560838D-TCB3 is a 512Mb DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. This memory component is designed to provide high-speed data access for a variety of applications, including graphics cards, computer systems, and embedded devices. The DDR technology allows for data transfer on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to traditional SDRAM.

Applications:

  • Graphics Cards: Used as main memory in graphics cards for storing textures, frame buffers, and other graphical data.
  • Computer Systems: Employed in desktop and laptop computers as system memory.
  • Embedded Systems: Integrated into embedded systems requiring high-speed memory access.
  • Gaming Consoles: Utilized in gaming consoles for storing game data and textures.
  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering.

Features:

  • 512Mb Capacity: Provides a storage capacity of 512 megabits.
  • DDR Technology: Supports double data rate for high-speed data transfer.
  • Data Rate: Specified data transfer rate (e.g., DDR400, DDR333, DDR266) depending on the exact variant.
  • Clock Frequency: Operates at a specific clock frequency.
  • Operating Voltage: Requires a specific operating voltage, typically 2.5V or 1.8V.

Benefits:

  • High-Speed Data Access: DDR technology enables fast data transfer rates for improved performance.
  • Large Storage Capacity: 512Mb capacity provides ample storage for various applications.
  • Efficient Memory Management: Allows for efficient memory management in complex systems.
  • Reliable Performance: Designed for reliable and consistent performance in demanding environments.
  • Wide Compatibility: Compatible with a wide range of systems and applications.

Additional Details:

The K4H560838D-TCB3 typically comes in a FBGA (Fine-Pitch Ball Grid Array) package. It supports various JEDEC standards for DDR memory. The specific data rate and timings of the memory chip are critical for system performance and must be considered during system design. The chip requires proper termination and decoupling to ensure signal integrity and stable operation. This memory device is commonly used in applications where high bandwidth and low latency are essential for optimal performance. Detailed specifications can be found in the official Samsung datasheet for this part number.

You May Also Be Interested in

Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6565 $57.9390
15+ $7.9233 $118.8495
23+ $7.6758 $176.5434
32+ $7.4282 $237.7024
41+ $7.1806 $294.4046
54+ $6.4377 $347.6358
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,025 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess