EN
  • EN
  • DE

K4S560832B-TC75

Part No K4S560832B-TC75
Manufacturer Samsung
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1149208-K4S560832B-TC75
Categories Custom Parts
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K4S560832B-TC75 CAD Model

Description

The Samsung K4S560832B-TC75 is a Synchronous DRAM (SDRAM) component designed to provide high-speed memory access for a variety of applications. With its efficient data transfer and storage capabilities, it is well-suited for systems requiring quick and reliable memory operations. The TC75 designation indicates specific performance and temperature characteristics.

Applications

      
  • Graphics Cards
  •   
  • Embedded Systems
  •   
  • Networking Devices
  •   
  • Set-top Boxes
  •   
  • DVD Players

Features

      
  • High-Speed Data Transfer: Enables rapid data access and processing, improving system responsiveness.
  •   
  • Synchronous Operation: Ensures precise timing and coordination with the system clock, crucial for data integrity.
  •   
  • Low Power Consumption: Reduces energy usage, making it suitable for energy-sensitive applications.
  •   
  • Compact Package: Facilitates easy integration into various board designs, optimizing space utilization.
  •   
  • Stable Performance: Offers reliable operation under different environmental conditions, ensuring consistent performance.

Benefits

      
  • Improved System Performance: Faster data access leads to quicker application loading and execution, enhancing overall system responsiveness.
  •   
  • Enhanced Reliability: Stable operation ensures consistent system performance, reducing the likelihood of errors.
  •   
  • Energy Efficiency: Low power consumption reduces overall system power requirements, lowering energy costs.
  •   
  • Reduced System Cost: Integrated features minimize the need for external components, potentially lowering overall system costs.
  •   
  • Increased Design Flexibility: Compact package allows for use in a wide range of applications and form factors, providing design versatility.

Additional Details

The K4S560832B-TC75 typically operates at a specified voltage, such as 3.3V or 2.5V, depending on the application requirements. It is designed to comply with industry-standard SDRAM specifications, ensuring compatibility with various memory controllers and systems. For detailed timing parameters, operating conditions, and other technical specifications, refer to the official Samsung datasheet for this specific part number.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.8227 $95.6454
3+ $39.2392 $117.7176
5+ $38.0129 $190.0645
7+ $36.7868 $257.5076
9+ $35.5605 $320.0445
11+ $31.8819 $350.7009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess