EN
  • EN
  • DE

K4T1G084QF-HCE7

Part No K4T1G084QF-HCE7
Manufacturer Samsung
Catalog DDR
Description DDR2-800 128Mx8 Pb-Free Halogen-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941851-K4T1G084QF-HCE7
Series *
Ultra Librarian 3D Model Ultra Librarian K4T1G084QF-HCE7 CAD Model

Description

The Samsung K4T1G084QF-HCE7 is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip. DDR3 SDRAM is a type of dynamic RAM that offers significant improvements over its predecessor, DDR2 SDRAM, including higher bandwidth, lower power consumption, and improved performance. It is commonly used as system memory in computers and other electronic devices.

Applications

  • Desktop and Laptop Computers: Used as main system memory for running operating systems, applications, and games.
  • Servers: Provides memory for server systems handling data processing, web hosting, and database management.
  • Gaming Consoles: Employed in gaming consoles to provide fast memory access for game data and textures.
  • Embedded Systems: Utilized in various embedded applications where high-speed memory is required.

Features

  • High Bandwidth: DDR3 memory offers significantly higher bandwidth compared to DDR2, enabling faster data transfer rates.
  • Lower Power Consumption: Operates at a lower voltage than DDR2, resulting in reduced power consumption and heat generation.
  • Improved Performance: Provides improved performance due to faster clock speeds and reduced latency.
  • 8-bit Prefetch: Features an 8-bit prefetch buffer, allowing for more efficient data access.
  • JEDEC Compliant: Adheres to industry standards set by JEDEC, ensuring compatibility and interoperability with other system components.

Benefits

  • Improved System Responsiveness: Enables faster loading times for applications, smoother multitasking, and enhanced overall system responsiveness.
  • Increased Data Throughput: Facilitates quicker data transfer rates for memory-intensive tasks such as video editing, gaming, and scientific simulations.
  • Reduced Power Consumption: Low voltage operation leads to lower power consumption, extending battery life in portable devices and reducing energy costs in desktop systems.
  • Enhanced Stability and Reliability: JEDEC compliance and advanced error correction contribute to stable and reliable memory performance.

Technical Specifications

The K4T1G084QF-HCE7 is a 1Gbit DDR3 SDRAM. The '08' indicates that it's likely organized as 128M x 8. The HCE7 signifies the speed grade and timings, requiring the datasheet for exact specifications.

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess