EN
  • EN
  • DE

K4T51083QG-HCE7

Part No K4T51083QG-HCE7
Manufacturer Samsung
Catalog DDR
Description DDR2-800 64Mx8 Pb-Free Halogen-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941885-K4T51083QG-HCE7
Series *
Ultra Librarian 3D Model Ultra Librarian K4T51083QG-HCE7 CAD Model

Description

The Samsung K4T51083QG-HCE7 is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component. This memory chip is engineered for applications that demand substantial memory bandwidth and quick access times, making it suitable for a wide array of computing and electronic devices.

Applications:

  • Personal Computers (Desktops and Laptops): Serves as main memory, improving application responsiveness and multitasking capabilities.
  • Graphics Processing Units (GPUs): Used as dedicated video memory to accelerate graphics rendering and processing.
  • Gaming Consoles: Provides high-speed memory access for enhanced gaming performance and smoother graphics.
  • Networking Devices (Routers, Switches): Supports data buffering and processing in networking infrastructure.
  • Embedded Systems: Integrated into industrial controllers, medical devices, and other specialized equipment requiring robust memory solutions.

Features:

  • High Bandwidth: DDR2 technology offers improved data transfer rates compared to its predecessor, DDR.
  • Low Latency: Designed for minimal delay in data access, optimizing system responsiveness.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data throughput.
  • JEDEC Compliance: Adheres to industry-standard specifications for DDR2 SDRAM, ensuring compatibility and interoperability.
  • Advanced Power Management: Incorporates power-saving features to minimize energy consumption and reduce heat output.

Benefits:

  • Improved System Performance: Increases overall system speed and efficiency by providing faster memory access.
  • Enhanced Graphics: Boosts graphics performance, enabling smoother and more detailed visuals in gaming and other graphics-intensive applications.
  • Reliable Operation: Ensures stable and dependable memory performance, reducing the likelihood of system errors.
  • Energy Efficiency: Reduces power consumption, contributing to lower operating costs and a smaller environmental footprint.
  • Wide Compatibility: Compatible with a wide range of platforms and devices supporting DDR2 memory.

Additional Details:

The K4T51083QG-HCE7 operates at a specified clock frequency and voltage, conforming to DDR2 standards. It is available in various densities and configurations to accommodate different system requirements. Precise timing and operating parameters can be found in the product datasheet.

You May Also Be Interested in

Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess