EN
  • EN
  • DE

K5A3281CTM-D075

Part No K5A3281CTM-D075
Manufacturer Samsung
Catalog SRAM
Description MCP 32M NOR/8M SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957127-K5A3281CTM-D075
Series *
Ultra Librarian 3D Model Ultra Librarian K5A3281CTM-D075 CAD Model

Description

The K5A3281CTM-D075 is a high-speed CMOS Static Random Access Memory (SRAM) chip manufactured by Samsung. SRAM is a type of semiconductor memory that retains data as long as power is supplied, unlike DRAM which requires periodic refreshing. This makes SRAM ideal for applications requiring fast access times and low latency.

Applications:

  • Cache Memory: Used in CPUs and other processors as a fast cache memory to reduce access times to frequently used data.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing routing tables and other critical data.
  • Medical Equipment: Used in medical imaging systems and other medical devices for storing image data and other critical information.
  • Industrial Automation: Used in industrial controllers and other automation equipment for storing control parameters and other data.
  • Embedded Systems: Used in various embedded systems where fast memory access and low latency are required.

Features:

  • High-Speed Access Time: Offers extremely fast access times, typically in the nanosecond range.
  • Low Power Consumption: Consumes relatively low power compared to other types of memory.
  • Single Power Supply: Operates from a single power supply voltage.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels for easy interfacing.
  • Data Retention: Retains data as long as power is supplied, without the need for refreshing.
  • Byte Write Control: Allows for writing individual bytes within a word.

Benefits:

  • Improved System Performance: Fast access times contribute to improved overall system performance.
  • Reduced Power Consumption: Low power consumption reduces heat dissipation and extends battery life in portable applications.
  • Simplified Design: Single power supply and TTL compatibility simplify the design process.
  • Reliable Data Storage: Data retention ensures reliable data storage as long as power is supplied.
  • Versatile Applications: Suitable for a wide range of applications requiring fast memory access and low latency.

Additional Details:

The K5A3281CTM-D075's capacity, access time, and operating voltage can be found in the Samsung datasheet. SRAM chips are often used in applications where speed and reliability are paramount. The package is likely a TSOP (Thin Small Outline Package). Key characteristics also include its standby current and operating temperature range. Always refer to the manufacturer's datasheet for accurate electrical characteristics, timing diagrams, and package dimensions.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48MINIBGA
Lowest to $37.8201
Cypress Semiconductor Corp
IC SRAM 256KBIT 70NS 28SOIC
Lowest to $2.6588
Cypress Semiconductor Corp
IC SRAM 64KBIT 25NS 64TQFP
Lowest to $34.4382
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48TSOP
Lowest to $17.8196
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $84.8303
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $7.1090
Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $17.9874
Cypress Semiconductor Corp
IC SRAM 4MBIT 100MHZ 100TQFP
Lowest to $7.3135
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.7671

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess