EN
  • EN
  • DE

KLM2G1HE3F-B00X

Part No KLM2G1HE3F-B00X
Manufacturer Samsung
Catalog EMMC
Description 2GB eMMC 16Gb *1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956254-KLM2G1HE3F-B00X
Series *
Ultra Librarian 3D Model Ultra Librarian KLM2G1HE3F-B00X CAD Model

Description

The KLM2G1HE3F-B00X is an embedded MultiMediaCard (eMMC) manufactured by Samsung. It's a type of flash memory commonly used for storage in mobile devices, embedded systems, and other electronic gadgets. Its primary function is to provide non-volatile storage, ensuring data persistence even when power is off.

Applications

  • Smartphones
  • Tablets
  • Digital cameras
  • Gaming consoles
  • Embedded systems

Features

  • High storage capacity
  • Fast read/write speeds
  • Low power consumption
  • Small form factor
  • Built-in controller

Benefits

  • Ample storage space for operating systems, applications, and user data
  • Quick boot-up and application loading times
  • Extended battery life in portable devices
  • Compact design for space-constrained applications
  • Simplified integration into various systems

Additional Details

The KLM2G1HE3F-B00X eMMC is designed with a built-in controller, which manages flash memory operations such as wear leveling, error correction, and bad block management. This simplifies the integration process for device manufacturers and ensures reliable data storage. The eMMC's high performance and low power consumption make it an ideal storage solution for modern mobile and embedded devices.

You May Also Be Interested in

Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us
Kingston
16GB eMMC v5.0
Lowest to $26.3910
Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $106.8814
Kingston
16GB eMMC
Need more? Email Us
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Diodes Incorporated
16GB eMMC v4.41
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Epson Company
4GB eMMC
Need more? Email Us
Kingston
16GB eMMC
Lowest to $29.1045

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess