EN
  • EN
  • DE

KLMCG8WEMC-B031

Part No KLMCG8WEMC-B031
Manufacturer Samsung
Catalog EMMC
Description 64GB eMMC5.0 400MB/s 200MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955871-KLMCG8WEMC-B031
Series *
Ultra Librarian 3D Model Ultra Librarian KLMCG8WEMC-B031 CAD Model

Description

The Samsung KLMCG8WEMC-B031 is an embedded MultiMediaCard (eMMC) that offers high-density storage for a range of mobile and embedded applications. With a focus on performance, power efficiency, and reliability, it's engineered to meet the needs of modern portable devices like smartphones, tablets, and other electronic gadgets.

Applications

  • Smartphones
  • Tablets
  • Mobile computing devices
  • Digital cameras
  • Portable gaming consoles

Features

  • eMMC Interface: Supports the eMMC standard, offering fast data transfer rates.
  • Capacity: Provides significant storage capacity for operating systems, applications, and user data.
  • NAND Flash Memory: Uses NAND flash memory technology for reliable and durable data storage.
  • Managed NAND: Includes a controller that manages the NAND flash memory, simplifying integration.
  • Power Management: Incorporates power-saving modes to extend battery life in mobile devices.
  • Error Correction Code (ECC): Features ECC to ensure data integrity and prevent data corruption.
  • Temperature Range: Designed to operate within specified temperature limits.

Benefits

  • Fast Data Transfer: The eMMC interface enables quick access to data, improving application performance.
  • Large Storage Capacity: Provides ample space for operating systems, applications, and user files.
  • Reliable Data Storage: NAND flash memory and ECC ensure data integrity and minimize data loss.
  • Simplified Integration: Managed NAND simplifies memory management, reducing development time.
  • Extended Battery Life: Power-saving modes help conserve power, extending battery life in portable devices.

Additional Details

The KLMCG8WEMC-B031 eMMC is compliant with the JEDEC eMMC standard. It is designed for use in a wide range of embedded systems. The device includes features like wear leveling and bad block management to prolong the lifespan of the flash memory. This eMMC is well suited for applications requiring a combination of storage capacity, performance, and low power consumption.

You May Also Be Interested in

Samsung
16GB eMMC4.41
Need more? Email Us
Diodes Incorporated
256GB eMMC5.1 iNAND 7232
Need more? Email Us
Samsung
8GB eMMC5.1 MLC
Need more? Email Us
Diodes Incorporated
64GB eMMC
Need more? Email Us
Samsung
4GB eMMC4.5 400MB/s 200MHz
Lowest to $3.2617
Micron Technology Inc.
16GB eMMC
Lowest to $58.2090
Micron Technology Inc.
8GB eMMC
Need more? Email Us
Samsung
4GB eMMC4.5
Lowest to $3.2617
Samsung
64GB eMMC5.1
Lowest to $43.6649

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0857 $78.2571
6+ $21.4045 $128.4270
9+ $20.7357 $186.6213
12+ $20.0670 $240.8040
15+ $19.3971 $290.9565
20+ $17.3908 $347.8160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,282 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess