The KM41C464P-8 is a dynamic random-access memory (DRAM) chip manufactured by Samsung. This DRAM is designed for applications requiring high-speed data access and temporary storage. As a DRAM, it requires periodic refreshing of its memory cells to retain data.
Applications
- Computer memory modules
- Graphics cards
- Embedded systems
- Digital signal processing (DSP) applications
- Buffer memory in various electronic devices
Features
- Organized as 65,536 words by 4 bits
- High-speed data access
- Low power consumption
- TTL compatible inputs and outputs
- Single +5V power supply
- Refresh cycle for data retention
Benefits
- Enables fast data processing in various electronic systems
- Reduces overall system power consumption
- Simple interface with other digital components
- Easy to integrate into existing designs
- Reliable performance
Additional Details
The KM41C464P-8 typically comes in a plastic DIP (Dual In-line Package). It operates with a supply voltage of 5V. The '-8' suffix indicates a specific speed grade or access time of the memory, though exact specifications would require referencing the device datasheet. It is designed to be compatible with TTL logic levels.