EN
  • EN
  • DE

M378T2953EZ3-CD5

Part No M378T2953EZ3-CD5
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-533 128Mx64 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951219-M378T2953EZ3-CD5
Series *
Ultra Librarian 3D Model Ultra Librarian M378T2953EZ3-CD5 CAD Model

Description

The Samsung M378T2953EZ3-CD5 is a 1GB DDR2 667MHz (PC2-5300) CL5 240-Pin DIMM memory module. Designed for desktop computers, this unbuffered DIMM provides a significant memory upgrade to enhance multitasking and overall system performance. It is a cost-effective solution for improving the responsiveness of older PCs or boosting the capabilities of newer systems.

Applications

  • Desktop PCs
  • Workstations
  • General computing
  • Office applications
  • Web browsing

Features

  • 1GB Capacity: Provides a substantial memory boost, allowing for more applications to run simultaneously.
  • DDR2-667 (PC2-5300): Operates at 667MHz, with a data transfer rate of 5300MB/s.
  • CL5 Latency: CAS latency of 5 cycles ensures quick data access.
  • 240-Pin DIMM: Standard form factor for DDR2 memory modules, ensuring broad compatibility.
  • Unbuffered: Designed for typical desktop use, balancing cost and performance.
  • Non-ECC: Does not include error correction, making it suitable for general computing purposes.

Benefits

  • Improved Multitasking: Allows users to run multiple applications concurrently without significant performance degradation.
  • Enhanced System Responsiveness: Reduces loading times and improves overall system responsiveness.
  • Cost-Effective Upgrade: Provides a significant performance boost without requiring a complete system overhaul.
  • Reliable Performance: Samsung is known for producing high-quality and reliable memory modules.
  • Easy Installation: The standard DIMM form factor makes installation quick and easy.

Additional Details

The M378T2953EZ3-CD5 operates at a standard DDR2 voltage of 1.8V. It is compatible with motherboards that support DDR2 DIMM slots and the PC2-5300 standard. This module is particularly beneficial for users who frequently work with multiple applications, browse the web extensively, or perform other memory-intensive tasks. While it is not designed for high-end server applications requiring ECC memory, it provides a reliable and cost-effective upgrade for desktop users looking to improve their system's performance. The non-ECC design makes it suitable for general computing and home use.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess