EN
  • EN
  • DE

M390S3320ET1-C7A00

Part No M390S3320ET1-C7A00
Manufacturer Samsung
Catalog Memory - Modules
Description PC133 32Mx72-7A ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952179-M390S3320ET1-C7A00
Series *
Ultra Librarian 3D Model Ultra Librarian M390S3320ET1-C7A00 CAD Model

Description

The Samsung M390S3320ET1-C7A00 is a 256MB DDR SDRAM Registered DIMM. Designed for servers and workstations, this memory module offers enhanced reliability and performance for demanding applications.

Applications:

  • Servers
  • Workstations
  • High-Performance Computing Systems
  • Data Centers

Features:

  • 256MB Capacity
  • DDR SDRAM Technology
  • PC2700 (333MHz) Speed
  • 184-Pin DIMM
  • Registered (Buffered)

Benefits:

  • Increased System Stability
  • Improved Data Integrity
  • Enhanced Performance in Server Environments
  • Reliable Operation for Critical Applications

Additional Details:

This DDR SDRAM module operates at a voltage of 2.5V. It conforms to the PC2700 standard, supporting data transfer rates up to 2.7 GB/s. The registered design includes a register between the memory controller and the DRAM chips, which improves signal integrity and allows for greater memory capacity and stability, particularly in server environments. The 184-pin DIMM form factor is compatible with numerous server and workstation motherboards supporting DDR SDRAM. This memory module is ideal for applications requiring high reliability and stability, such as database servers, file servers, and other critical systems. The use of high-quality Samsung memory chips ensures longevity and consistent performance under heavy workloads.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess