EN
  • EN
  • DE

AD8626ARM-REEL

Part No AD8626ARM-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 5MHZ DUAL LP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Amplifier Type J-FET
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 5V/µs
Gain Bandwidth Product 5 MHz
Current - Input Bias 0.25 pA
Voltage - Input Offset 350 µV
Current - Supply 710µA (x2 Channels)
Current - Output / Channel 15 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 26 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8626
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 709307-AD8626ARM-REEL
Ultra Librarian 3D Model Ultra Librarian AD8626ARM-REEL CAD Model

Description

AD8626ARM-REEL Precision Operational Amplifier

The AD8626ARM-REEL from Analog Devices Inc. is a high-precision, low-noise operational amplifier that offers a perfect blend of performance and flexibility for a wide range of applications. This op-amp is part of the industry-recognized AD8626 series, known for its reliability and consistency in operation.

Encased in a compact MSOP (Mini Small Outline Package), the AD8626ARM-REEL is designed to meet the stringent space requirements of modern electronic devices without compromising on quality. This packaging is not only space-efficient but also ensures robustness, making it suitable for both industrial and commercial environments.

One of the standout features of the AD8626ARM-REEL is its rail-to-rail input and output range, which allows for optimal swing and better signal integrity, especially in single-supply applications. This makes it an ideal choice for battery-powered devices, portable equipment, and any circuitry that demands high performance with minimal power consumption.

With a wide operating voltage range from 5V to 16V, the AD8626ARM-REEL provides designers with the flexibility to use it in both single and dual supply configurations. This versatility is complemented by its low offset voltage of 65 µV max and low input bias current, ensuring precise signal amplification and minimal error in measurement and control systems.

The AD8626ARM-REEL also boasts a low noise performance, with a noise density of just 8 nV/√Hz at 1 kHz, making it suitable for audio applications, medical instrumentation, and other sensitive signal processing tasks where noise can be a critical factor.

Furthermore, this operational amplifier features a wide bandwidth of 4 MHz and a slew rate of 13 V/µs, enabling it to handle high-speed signals with ease. This combination of speed and precision ensures that the AD8626ARM-REEL can be used in a variety of applications, including filters, amplifiers, and control circuits, without the need for external compensation.

In summary, the AD8626ARM-REEL from Analog Devices Inc. is a versatile, high-performance operational amplifier that offers excellent accuracy, low noise, and high-speed operation in a compact package. Its characteristics make it a top choice for engineers and designers looking for a reliable op-amp that can deliver precision across a broad range of applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8056 $52.2504
21+ $4.7635 $100.0335
33+ $4.6147 $152.2851
45+ $4.4658 $200.9610
58+ $4.3170 $250.3860
78+ $3.8704 $301.8912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,378 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess