EN
  • EN
  • DE

M391T2863QZ3-CF7

Part No M391T2863QZ3-CF7
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-800 128Mx72 ECC (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950529-M391T2863QZ3-CF7
Series *
Ultra Librarian 3D Model Ultra Librarian M391T2863QZ3-CF7 CAD Model

Description

The Samsung M391T2863QZ3-CF7 is a 2GB DDR2-800 ECC Unbuffered DIMM (UDIMM) memory module. It's designed to provide reliable performance and error correction in desktop PCs, workstations, and entry-level servers. The ECC (Error-Correcting Code) feature helps to detect and correct single-bit memory errors, improving system stability. Being unbuffered, it offers faster data access compared to registered memory, making it suitable for applications where low latency is crucial.

Applications

  • Desktop PCs
  • Workstations
  • Entry-level servers
  • Small business servers

Features

  • 2GB Capacity
  • DDR2-800 (PC2-6400)
  • ECC Unbuffered DIMM (UDIMM)
  • 240-Pin
  • 1.8V Operating Voltage
  • CL6 Latency

Benefits

  • Improved Data Integrity: ECC functionality detects and corrects single-bit errors, preventing data corruption and system crashes.
  • Faster Data Access: The unbuffered design offers lower latency compared to registered memory, improving system responsiveness.
  • Enhanced Performance: DDR2-800 speed provides efficient data transfer rates for various applications.
  • Increased Reliability: Designed for stable and reliable operation in demanding computing environments.
  • Easy Installation: Standard DIMM form factor ensures easy installation in compatible systems.

Technical Specifications

Memory Type: DDR2 SDRAM
Capacity: 2GB
Speed: DDR2-800 (PC2-6400)
Error Correction: ECC Unbuffered
Module Type: DIMM
Number of Pins: 240-Pin
Voltage: 1.8V
CAS Latency: CL6

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess