EN
  • EN
  • DE

M393A1G43EB1-CTD

Part No M393A1G43EB1-CTD
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2666V 1Gx72 ECC Reg/RDIMM 2Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946674-M393A1G43EB1-CTD
Series *
Ultra Librarian 3D Model Ultra Librarian M393A1G43EB1-CTD CAD Model

Description

The Samsung M393A1G43EB1-CTD is an 8GB DDR4 ECC Registered DIMM (RDIMM) server memory module. Designed for servers and high-performance workstations, it operates at a frequency of 2666MHz (PC4-2666V) and is built with Samsung's high-quality DRAM chips to ensure reliability and efficiency.

Applications:

  • Servers: Ideal for use in servers requiring high memory capacity and error correction.
  • Workstations: Suitable for high-end workstations used for professional applications like video editing, 3D rendering, and scientific simulations.
  • Data Centers: Used in data center environments to support virtualization, cloud computing, and database management systems.
  • Cloud Computing: Supports memory intensive cloud applications.

Features:

  • 8GB Capacity: Provides ample memory for demanding server applications.
  • DDR4 Technology: Operates at a lower voltage (1.2V) for reduced power consumption and heat generation.
  • 2666MHz (PC4-2666V): Offers a fast data transfer rate for improved system performance.
  • ECC Registered: Includes error correction code (ECC) to detect and correct single-bit errors, ensuring data integrity and system stability.
  • RDIMM: Registered DIMM design enhances signal integrity and allows for higher memory capacities.
  • 288-Pin: Standard DDR4 DIMM connector for compatibility with a wide range of server motherboards.

Benefits:

  • Increased System Performance: Provides a significant boost to overall system performance, allowing for faster processing and reduced latency.
  • Improved Data Integrity: ECC functionality ensures data accuracy and prevents data corruption, crucial for mission-critical applications.
  • Enhanced Reliability: High-quality Samsung DRAM chips and registered design contribute to long-term reliability and stability.
  • Reduced Power Consumption: DDR4 technology helps reduce power consumption and heat generation, leading to lower operating costs and a more environmentally friendly system.
  • Scalability: RDIMM design allows for higher memory capacities, enabling scalability to meet growing memory demands.

Additional Details:

The M393A1G43EB1-CTD is a single-ranked module with a x8 configuration. It adheres to JEDEC standards for DDR4 RDIMM modules. The module's operating temperature ranges from 0°C to 85°C. This memory module is designed to provide a stable and reliable memory solution for servers and workstations, ensuring consistent performance under heavy workloads.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess