EN
  • EN
  • DE

M393B1G73CH0-YH9

Part No M393B1G73CH0-YH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949253-M393B1G73CH0-YH9
Series *
Ultra Librarian 3D Model Ultra Librarian M393B1G73CH0-YH9 CAD Model

Description

The Samsung M393B1G73CH0-YH9 is a 8GB DDR3-1866 Registered ECC server memory module. Designed for use in servers and high-performance workstations, this module provides a stable and reliable memory solution for demanding applications.

Applications:

  • Server systems
  • High-performance workstations
  • Cloud computing environments
  • Data centers
  • Virtualization platforms

Features:

  • 8GB capacity
  • DDR3 technology
  • Operating speed of 1866MHz
  • Registered ECC (Error-Correcting Code)
  • 240-pin DIMM form factor
  • 1.5V operating voltage
  • CAS Latency of CL13
  • Lead-free construction

Benefits:

  • Enhanced server performance due to high-speed data transfer.
  • Improved system stability with ECC error correction, minimizing data corruption risks.
  • Increased reliability for critical server applications.
  • Higher memory capacity allows for efficient multitasking and resource allocation.
  • Reduced system downtime due to memory-related errors.

Additional Details:

The M393B1G73CH0-YH9 is a 240-pin DDR3 Registered ECC DIMM that is specifically engineered for server environments where data integrity and uptime are critical. The Error-Correcting Code (ECC) feature detects and corrects single-bit errors, which can compromise system stability. The 1866MHz operating speed and CL13 latency provide a good balance between performance and responsiveness, making it suitable for a range of server workloads. Operating at a voltage of 1.5V, this module helps to reduce power consumption and heat generation within the server. Samsung's stringent manufacturing processes ensure the module's consistent performance and long-term reliability. The lead-free construction complies with environmental regulations. It's designed to seamlessly integrate with compatible server motherboards, making it a straightforward upgrade option for increasing system memory capacity. This memory module is ideal for organizations looking to enhance their server infrastructure with a reliable, high-performance memory solution.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess