EN
  • EN
  • DE

M393B2K70DM0-YF8

Part No M393B2K70DM0-YF8
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1066 2Gx72 ECC Reg/RDIMM (16GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949708-M393B2K70DM0-YF8
Series *
Ultra Librarian 3D Model Ultra Librarian M393B2K70DM0-YF8 CAD Model

Description

The Samsung M393B2K70DM0-YF8 is a 16GB DDR3 1866MHz ECC Registered DIMM (RDIMM) memory module. Designed for servers and high-end workstations, this module provides a substantial amount of memory with error correction capabilities. The ECC (Error Correcting Code) feature ensures data integrity, which is crucial for critical applications. The RDIMM design enhances stability and capacity, making it ideal for systems requiring large amounts of RAM.

Applications

  • Servers for data centers and enterprise environments.
  • High-performance workstations for scientific computing, simulations, and content creation.
  • Virtualization environments needing large memory capacities.
  • Applications requiring high reliability and data integrity.

Features

  • 16GB capacity
  • DDR3 technology for fast data transfer rates
  • 1866MHz clock speed
  • ECC (Error Correcting Code) for error detection and correction
  • Registered DIMM (RDIMM) for enhanced stability and capacity
  • 240-Pin DIMM

Benefits

  • Increased memory capacity for demanding applications
  • Improved system stability due to ECC
  • Enhanced performance in memory-intensive tasks
  • Reduced risk of data corruption and system crashes
  • Optimized for server and workstation environments

Additional Details

The Samsung M393B2K70DM0-YF8 operates at 1.5V. Compatibility verification is essential. Confirm that the motherboard supports DDR3 ECC RDIMM modules with 16GB capacity and 1866MHz clock speed. RDIMMs require specific motherboard support.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess