EN
  • EN
  • DE

M393B5270DH0-YH9

Part No M393B5270DH0-YH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 1Rx4 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949504-M393B5270DH0-YH9
Series *
Ultra Librarian 3D Model Ultra Librarian M393B5270DH0-YH9 CAD Model

Description

The Samsung M393B5270DH0-YH9 is a 4GB DDR3 ECC Registered DIMM (RDIMM) memory module designed for use in servers and high-performance workstations. It utilizes ECC (Error-Correcting Code) to detect and correct memory errors, ensuring data integrity. The RDIMM design increases stability and allows for higher memory capacities.

Applications

  • Servers requiring ECC Registered memory
  • Data centers
  • High-performance computing (HPC)
  • Virtualization environments
  • Workstations for professional applications (e.g., video editing, CAD)

Features

  • 4GB Capacity: Provides 4GB of memory for running applications and operating systems.
  • DDR3 Technology: Based on DDR3 SDRAM technology, offering high bandwidth and performance.
  • ECC (Error-Correcting Code): Detects and corrects single-bit errors, preventing data corruption.
  • Registered DIMM (RDIMM): Includes a register that buffers commands and addresses, increasing stability and allowing for higher memory capacities.
  • PC3-10600R: Operates at a frequency of 1333MHz, with a data transfer rate of up to 10.6 GB/s.
  • 240-Pin DIMM: Standard form factor for DDR3 memory modules.
  • 1.5V Voltage: Operates at a standard 1.5V, balancing performance and power consumption.

Benefits

  • Enhanced Data Integrity: ECC functionality ensures data accuracy, preventing system crashes and data loss.
  • Improved System Stability: RDIMM design enhances signal integrity, leading to more reliable performance in high-density memory configurations.
  • Increased Performance: DDR3 technology provides fast data transfer rates, improving overall system responsiveness.
  • Reliable Operation: Designed for server environments, ensuring dependable performance under heavy workloads.
  • Compatibility: Compatible with a wide range of servers and workstations that support DDR3 ECC Registered memory.

Additional Details

The Samsung M393B5270DH0-YH9 is a 240-pin DDR3 SDRAM module. It is built with high-quality components and rigorously tested to ensure reliability and performance. The module's timing specifications are designed to meet the requirements of server and workstation platforms. It operates at a standard voltage of 1.5V, helping to reduce power consumption and heat generation. Before purchasing, it is essential to verify compatibility with the target system's motherboard and memory controller. The "YH9" likely denotes a specific revision or manufacturing batch.

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess