EN
  • EN
  • DE

M393B5670GB0-CH909

Part No M393B5670GB0-CH909
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM 1Rx4 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949579-M393B5670GB0-CH909
Series *
Ultra Librarian 3D Model Ultra Librarian M393B5670GB0-CH909 CAD Model

Description

The Samsung M393B5670GB0-CH909 is a 4GB DDR3-1333 Registered ECC server memory module. This module is designed to provide high performance and stability for demanding server applications, incorporating ECC for enhanced data integrity.

Applications:

  • Servers: Specifically designed for use in servers requiring reliable ECC memory for data protection.
  • Data Centers: Suitable for deployment in data centers to ensure system stability and data accuracy.
  • Cloud Computing: Used in cloud server environments for reliable memory performance and error correction.
  • Virtualization Platforms: Ideal for servers running virtual machines, where data integrity is crucial.
  • High-Performance Workstations: Can be implemented in high-performance workstations for critical applications.

Features:

  • 4GB Capacity: Provides sufficient memory for many server applications.
  • DDR3 Technology: Utilizes DDR3 technology for fast data transfer rates.
  • 1333MHz Speed: Operates at 1333MHz, ensuring quick memory access.
  • Registered ECC: Includes ECC (Error-Correcting Code) to detect and correct memory errors, enhancing reliability. The 'Registered' component enhances signal integrity in multi-module setups.
  • 240-Pin DIMM: Standard 240-pin DIMM form factor for easy installation.

Benefits:

  • Improved Server Stability: ECC functionality minimizes the risk of system crashes due to memory errors.
  • Enhanced Data Integrity: ECC ensures that data is stored and retrieved accurately.
  • Increased System Uptime: Reduced errors lead to fewer system failures and increased uptime.
  • Faster Data Access: DDR3 technology and 1333MHz speed provide quick data access.
  • Reliable Performance: Designed for continuous operation in demanding server environments.

Additional Details:

This memory module is a 240-pin DDR3 SDRAM DIMM. The ECC functionality is critical for maintaining data integrity in server applications where even minor errors can have significant consequences. The registered aspect of the memory (Registered ECC) includes a register between the memory chips and the system's memory controller. This helps to reduce the electrical load on the memory controller, allowing for more memory modules to be installed and greater overall system stability. It requires a compatible motherboard that supports DDR3, ECC, and registered memory. Power consumption is typical for DDR3 modules, contributing to energy efficiency in server environments.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess