EN
  • EN
  • DE

SPHRD1L3DH02C8S4B7

Part No SPHRD1L3DH02C8S4B7
Manufacturer Samsung
Catalog LED Lighting - Color
Description LED LH351H RED 625NM  /  LED Lighting Color series Red 625nm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Samsung Semiconductor, Inc.
Series LH351H
Product Status Obsolete
Color Red
Wavelength 625nm
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.1V
Current - Max 1A
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Dimension 0.138" L x 0.138" W (3.50mm x 3.50mm)
Height - Seated (Max) 0.078" (1.98mm)
Base Product Number SPHRD1
Other Names 1510-SPHRD1L3DH02C8S4B7DKR,1510-SPHRD1L3DH02C8S4B7TR,1510-SPHRD1L3DH02C8S4B7CT
Standard Package 8,000
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240287-SPHRD1L3DH02C8S4B7
Ultra Librarian 3D Model Ultra Librarian SPHRD1L3DH02C8S4B7 CAD Model

Description

The SPHRD1L3DH02C8S4B7 is a red LED lighting product from Samsung Semiconductor Inc.

  • Series: LH351H
  • Viewing Angle: 120°
  • Standard Package: 8,000
  • Mounting Type: SMD (SMT)
  • Voltage - Forward (Vf) (Typ): 2.1V
  • Current - Max: 1A

You May Also Be Interested in

CreeLED, Inc.
JE2835 3V N CLASS PC AMBER
Lowest to $0.0874
Dialight
598-8460-207CF Dialight Multi-Color LEDs Yel/Red WC 150/60mcd 595/645nm datasheet, inventory, & pricing.
Lowest to $0.1716
Cree Inc.
LED XLAMP XPE RED 730NM SMD
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.0199
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0838
Everlight Electronics Co Ltd
LED SHWO AMBER 589NM SMD
Need more? Email Us
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.1106
Everlight Electronics Co Ltd
LED SHUEN RED 730NM SMD
Need more? Email Us
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0995

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess