EN
  • EN
  • DE

TCSCE0J477KDAR0100

Part No TCSCE0J477KDAR0100
Manufacturer Samsung
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 215501-TCSCE0J477KDAR0100
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCSCE0J477KDAR0100 CAD Model

Description

The TCSCE0J477KDAR0100 is a multilayer ceramic capacitor (MLCC) manufactured by Samsung Electro-Mechanics. MLCCs are widely used in electronic circuits for various purposes, including bypassing, decoupling, filtering, and energy storage. This particular capacitor is characterized by its specific capacitance value, voltage rating, temperature coefficient, and case size, making it suitable for certain applications where these parameters are critical.

Applications:

  • Bypass capacitors in digital circuits: Used to reduce noise and voltage fluctuations on power supply lines, ensuring stable operation of integrated circuits.
  • Decoupling capacitors near microcontrollers and processors: Placed close to the power pins of these devices to provide a local charge reservoir and minimize transient voltage drops during switching.
  • Filtering in power supplies: Helps to smooth out ripple voltage and reduce noise in DC power supplies.
  • Timing circuits: Used in conjunction with resistors to create RC timing circuits for oscillators and timers.
  • Signal filtering: Can be used in low-pass, high-pass, or band-pass filters to remove unwanted frequencies from signals.

Features:

  • High Capacitance: The 470nF (0.47µF) capacitance provides substantial charge storage for various applications.
  • Low ESR (Equivalent Series Resistance): Minimizes energy losses and heat generation, resulting in more efficient performance.
  • Compact Size: The small form factor allows for high-density circuit designs.
  • High Reliability: Ceramic capacitors are known for their robustness and long lifespan.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs and improving reliability.

Benefits:

  • Improved Circuit Stability: Reduces noise and voltage fluctuations, leading to more reliable circuit operation.
  • Enhanced Signal Integrity: Filters out unwanted frequencies and noise, improving the quality of signals.
  • Smaller Circuit Footprint: The compact size allows for more components to be placed on a circuit board, reducing the overall size of the device.
  • Reduced Power Consumption: Low ESR minimizes energy losses, leading to more efficient circuit operation and lower power consumption.
  • Long Lifespan: Ceramic capacitors are highly durable and can withstand harsh operating conditions, resulting in a longer product lifespan.

Additional Details:

This Samsung MLCC typically features a voltage rating of 6.3V. The temperature coefficient is likely X5R or X7R, indicating stable performance over a wide temperature range (-55°C to +85°C or -55°C to +125°C, respectively). It is RoHS compliant, meaning it does not contain hazardous substances. The termination is usually nickel-barrier with tin plating, ensuring good solderability. It's crucial to consult the official Samsung datasheet for the TCSCE0J477KDAR0100 to confirm all specifications and application guidelines. Improper usage, such as exceeding the voltage rating or operating outside the specified temperature range, can lead to capacitor failure.

You May Also Be Interested in

AVX Corporation
CAP TANT 22UF 35V 20% 2917 / Cap Tant Solid 22uF 35V N CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R
Lowest to $1.5766
AVX Corporation
CAP TANT 0.68UF 35V 10% 1206 / Cap Tant Solid 0.68uF 35V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.6 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 47UF 6.3V 20% 0603 / Cap Tant Solid 47uF 6.3V M CASE 20% (1.6 X 0.85 X 0.8mm) Inward L SMD 10 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 33UF 10V 20% 0805 / Cap Tant Solid 33uF 10V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 3 Ohm 125°C T/R
Lowest to $0.4083
AVX Corporation
CAP TANT 470UF 6.3V 10% 2917
Lowest to $1.5131
Vishay
CAP TANT 22UF 25V 10% 2917
Lowest to $0.2021
AVX Corporation
CAP TANT 68UF 6.3V 10% 2917
Need more? Email Us
AVX Corporation
CAP TANT 100UF 6.3V 20% 0805 / Cap Tant Solid 100uF 6.3V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 1.2 Ohm 125°C T/R
Lowest to $1.7463
Vishay
CAP TANT 22UF 35V 20% 2917
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess