EN
  • EN
  • DE

ASP-90231-02

Part No ASP-90231-02
Manufacturer Samtec Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1186906-ASP-90231-02
Categories Custom Parts
Manufacturer Samtec Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ASP-90231-02 CAD Model

Description

The Samtec ASP-90231-02 is a high-performance connector designed for applications requiring reliable and efficient signal transmission. As a product of Samtec Inc., a company renowned for its interconnect solutions, this connector is engineered to meet stringent industry standards and provide optimal performance in various electronic systems. This connector is typically used for board-to-board or cable-to-board connections, facilitating seamless data transfer within electronic devices.

Applications

  • Data Centers: Used in servers and networking equipment for high-speed data transmission.
  • Telecommunications: Employed in telecom infrastructure for reliable connections between components.
  • Industrial Automation: Integrates into control systems and machinery to enable efficient data communication.
  • Medical Devices: Utilized in diagnostic and imaging equipment where secure connectivity is critical.
  • Test and Measurement Equipment: Provides reliable connections in instruments requiring precise signal transmission.

Features

  • High-Speed Data Transfer: Designed to support high data rates, ensuring minimal signal loss and maximum throughput.
  • Secure Mating Mechanism: Features a robust mating interface that ensures a reliable and stable connection.
  • High-Density Configuration: Allows for a large number of signals to be transmitted through a compact connector.
  • Durable Construction: Built to withstand mechanical stress, vibration, and environmental factors.
  • RoHS Compliance: Meets environmental regulations, making it suitable for global markets.

Benefits

  • Enhanced Signal Integrity: Minimizes signal loss and crosstalk, ensuring accurate data transmission.
  • Increased System Reliability: Provides a stable and secure connection, reducing the risk of system failures.
  • Optimized Board Layout: High-density design allows for more connections in a smaller area, optimizing board layout.
  • Cost-Effective Solution: Offers a balance of performance and cost, making it suitable for a variety of applications.
  • Easy Integration: Designed for easy installation and integration into existing systems.

Additional Details

The Samtec ASP-90231-02 connector typically utilizes high-quality materials to ensure excellent electrical performance and durability. The contact material and plating are selected to provide reliable connections over a wide range of operating conditions. The connector may also include features such as polarization to prevent mis-mating and retention features to ensure secure board attachment. The specific pin count, pitch, voltage rating, current rating, and operating temperature range should be verified from the Samtec website or the product datasheet.

These connectors are often part of a larger series, offering various options to meet specific application requirements. Proper handling and installation procedures should be followed to ensure optimal performance and reliability. Designers should consult the product datasheet for detailed specifications and application notes to ensure proper integration into their systems. The ASP-90231-02 connector provides a reliable and efficient solution for high-performance connectivity needs.

You May Also Be Interested in

Anachip Corp
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Qualcomm
Lowest to $7.9791
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess