EN
  • EN
  • DE

SMS-115-01-L-D

Part No SMS-115-01-L-D
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description THROUGH-HOLE MICRO SOCKET, 0.050 / Position Connector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series *
Package Tube
Standard Package 29
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1350957-SMS-115-01-L-D
Ultra Librarian 3D Model Ultra Librarian SMS-115-01-L-D CAD Model

Description

The SMS-115-01-L-D is a surface mount socket strip manufactured by Samtec. It belongs to the SMS series, which is known for its high-density interconnect solutions. This particular connector has 15 positions per row and a dual-row configuration, resulting in a total of 30 contacts. The contact pitch is typically 0.050" (1.27mm), allowing for high-density connections on printed circuit boards (PCBs). The "L" likely refers to the plating material (e.g., gold flash), and the "D" indicates a dual-row configuration. These connectors are often used for board-to-board connections where space is at a premium.

Applications

  • Board-to-Board Connections: Used to connect two PCBs together in a parallel or perpendicular orientation.
  • High-Density Interconnects: Provides a compact and reliable connection solution for high-density applications.
  • Module Connections: Connects plug-in modules to a baseboard.
  • Data Transmission: Used for transmitting high-speed data signals.
  • Medical Equipment: Employed in medical devices requiring small size and reliable connections.

Features

  • 15 Positions per Row: Provides a large number of connection points in a small space.
  • Dual Row Configuration: Increases the density of connections.
  • 0.050" (1.27mm) Pitch: High-density pitch for compact designs.
  • Surface Mount Termination: Designed for surface mount soldering on PCBs.
  • Low Profile Design: Minimizes the overall height of the connection.
  • Gold Plating: Provides excellent conductivity and corrosion resistance.

Benefits

  • High-Density Connections: Enables a large number of connections in a small area.
  • Reliable Performance: Ensures a stable and secure electrical connection.
  • Space Saving: Compact design minimizes the footprint on the PCB.
  • Easy to Use: Surface mount termination simplifies the assembly process.
  • Versatile: Suitable for a variety of applications requiring high-density board-to-board connections.

Additional Details

The SMS-115-01-L-D socket strip typically has an insulator material made of high-temperature thermoplastic. The contacts are typically made of beryllium copper or phosphor bronze. The current rating is typically around 1 Amp per contact. The voltage rating is typically around 150V. The operating temperature range is typically from -55°C to +125°C. The mating connector for this socket strip would typically be a header strip with a compatible pitch and number of positions. The insertion force and withdrawal force are designed to provide a secure and reliable connection. This connector is RoHS compliant. It is suitable for reflow soldering processes. The dimensions of the connector are specified in the Samtec product documentation.

You May Also Be Interested in

CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess