EN
  • EN
  • DE

ZSS-104-01-G-D-540-LL

Part No ZSS-104-01-G-D-540-LL
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description .100" SHROUDED ELEVATED TERMINAL / Connector Header position
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Mfr Samtec Inc.
Series *
Package Bulk
Standard Package 1
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1337740-ZSS-104-01-G-D-540-LL
Ultra Librarian 3D Model Ultra Librarian ZSS-104-01-G-D-540-LL CAD Model

Description

The ZSS-104-01-G-D-540-LL is a socket strip connector from Samtec Inc., part of their ZSS series. These connectors are designed for board-to-board connections, providing a reliable and high-density solution for electronic assemblies. The connector features a gold plating for optimal signal integrity and durable construction for long-term performance.

Applications

  • Board-to-board connections in electronic devices
  • High-density circuit board assemblies
  • Data communication equipment
  • Industrial control systems
  • Medical devices

Features

  • High-density design: Allows for a large number of connections in a small space.
  • Gold-plated contacts: Ensures optimal signal integrity and corrosion resistance.
  • Durable construction: Built with high-quality materials for long-term reliability.
  • Surface mount termination: Simplifies assembly and improves manufacturing efficiency.
  • Polarization features: Prevents mis-mating and ensures correct connection.

Benefits

  • Improved signal integrity: Gold-plated contacts minimize signal loss and ensure reliable data transmission.
  • Space-saving: High-density design reduces the overall size of electronic assemblies.
  • Long-term reliability: Durable construction ensures consistent performance over a long lifespan.
  • Simplified assembly: Surface mount termination streamlines manufacturing processes.
  • Secure connection: Polarization features prevent accidental disconnections and ensure correct mating.

Additional Details

The ZSS-104-01-G-D-540-LL features 4 contacts per row, with two rows (D = double). '540' likely relates to the height or stack height of the connector. The 'LL' likely represents a locking feature. The gold plating on the contacts ensures excellent conductivity and corrosion resistance. Refer to the Samtec datasheet for precise electrical and mechanical specifications, including current rating, voltage rating, and mating force.

You May Also Be Interested in

Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Molex, LLC
173162-0338 Molex I/O Connectors NanoPitchIO Recpt Str ExDutyTH 80Ckt datasheet, inventory, & pricing.
Lowest to $13.0971
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess