EN
  • EN
  • DE

ACT2804QJ-T0435

Part No ACT2804QJ-T0435
Manufacturer Qorvo US Inc.
Catalog PMIC - Battery Management
Description Battery Power Manager Dual Cell 4.35V 3.4A 40-Pin QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980100-ACT2804QJ-T0435
Categories PMIC - Battery Management
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACT2804QJ-T0435 CAD Model

Description

The ACT2804QJ-T0435 is a highly integrated Power Management IC (PMIC) designed by Qorvo. This PMIC is optimized for a variety of portable and battery-powered applications, efficiently managing power distribution and regulation.

Applications:

  • Smartphones and Tablets: Managing power for various components including the processor, display, and wireless communication modules.
  • Portable Media Players: Providing efficient power regulation for audio and video playback.
  • Wearable Devices: Optimizing power consumption for smartwatches, fitness trackers, and other wearables.
  • IoT Devices: Powering sensors, microcontrollers, and communication modules in Internet of Things applications.
  • Handheld Gaming Consoles: Managing power for the processor, display, and audio components.

Features:

  • Multiple Regulators: Includes multiple buck converters and LDOs to provide different voltage rails for various system components.
  • High Efficiency: Designed for high efficiency to minimize power losses and extend battery life.
  • Dynamic Voltage Scaling (DVS): Supports DVS to optimize power consumption based on workload.
  • Battery Charging Management: Integrates battery charging circuitry for Li-ion batteries.
  • Over-Voltage Protection (OVP): Protects the system from over-voltage conditions.
  • Over-Current Protection (OCP): Protects the system from over-current conditions.
  • Thermal Shutdown Protection: Protects the IC from overheating.

Benefits:

  • Extended Battery Life: High efficiency and dynamic voltage scaling extend battery life in portable devices.
  • Simplified System Design: Integration of multiple power management functions reduces component count and simplifies system design.
  • Robust Protection: Comprehensive protection features ensure reliable operation and prevent damage to the device and the system.
  • Optimized Power Delivery: Provides stable and efficient power delivery to various system components.
  • Compact Solution: Small package size allows for use in space-constrained applications.

Additional Details:

The ACT2804QJ-T0435 PMIC typically operates with a specific input voltage range and provides multiple regulated output voltages. It communicates with the host processor via an I2C interface for control and monitoring. Detailed specifications regarding output voltage levels, current ratings, switching frequencies, and package dimensions can be found in the official product datasheet from Qorvo.

You May Also Be Interested in

Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Lowest to $37.2795

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess