EN
  • EN
  • DE

DEA165363BT-2124A3

Part No DEA165363BT-2124A3
Manufacturer TDK Corporation
Catalog RF Filters
Description MULTILAYER BAND PASS FILTER FOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Frequency 5.3625GHz Center
Bandwidth 925MHz
Filter Type Band Pass
Insertion Loss 1.5dB
Mounting SMD (SMT)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height (Max) 0.028" (0.70mm)
Win Source Part Number 1032823-DEA165363BT-2124A3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DEA165363BT-2124A3 CAD Model

Description

The DEA165363BT-2124A3 is a RF filter designed and manufactured by TDK Corporation. This filter is specifically engineered to attenuate unwanted signals within a defined frequency range, ensuring optimal performance in wireless communication devices.

Applications

  • Smartphones and mobile devices
  • Wireless LAN (WLAN) devices
  • Bluetooth devices
  • GPS receivers
  • RF Transmitters and Receivers

Features

  • Precise Filtering: Provides sharp attenuation of unwanted signals, enhancing signal clarity.
  • Compact Size: Small form factor for use in compact electronic devices.
  • Low Insertion Loss: Minimizes signal loss in the desired frequency band, preserving signal strength.
  • High Attenuation: Effectively suppresses unwanted signals outside the passband.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.

Benefits

  • Improved Signal Quality: Enhances signal quality by removing unwanted noise and interference.
  • Increased System Performance: Improves overall system performance by optimizing signal reception and transmission.
  • Reduced Interference: Minimizes interference with other electronic components.
  • Compact Design: Enables smaller and more efficient wireless devices.
  • Reliable Operation: Ensures stable and consistent performance in various operating conditions.

Additional Details

The DEA165363BT-2124A3 is constructed using ceramic materials, offering stable performance. It is designed for reflow soldering. Its compact size and surface-mount design make it suitable for high-density circuit board designs. This filter is designed to meet stringent performance requirements in modern wireless communication systems.

You May Also Be Interested in

Crystek Corporation
RF FILTER LOW PASS 25MHZ BNC
Need more? Email Us
Qorvo US Inc.
2.4GHZ WI-FI IOT BANDBOOST FILTE
Lowest to $2.9105
Johanson Technology Inc.
RF CERAMIC CHIP COMPONENTS
Lowest to $0.6537
Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Lowest to $0.1959
Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Lowest to $0.3181
Crystek Corporation
RF FILTER LOW PASS 600MHZ INLINE
Need more? Email Us
Taiyo Yuden
BANDPASS FILTER HI FREQ MULTILAY
Need more? Email Us
Qorvo US Inc.
3.7-3.98 GHZ, BPF, BAW
Lowest to $46.5672
Mini-Circuits
RF FILTER HIGH PASS 4.7GHZ 0805
Lowest to $10.4777

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1181 $50.1925
1,035+ $0.0969 $100.2915
1,600+ $0.0939 $150.2400
2,205+ $0.0909 $200.4345
2,845+ $0.0879 $250.0755
3,810+ $0.0788 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,700 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess