EN
  • EN
  • DE

SSQ-113-03-T-S-RA

Part No SSQ-113-03-T-S-RA
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SSQ
Package Bulk
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 13
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 1
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Tin
Insulation Color Black
Insulation Height 0.095" (2.41mm)
Contact Length - Post 0.300" (7.62mm)
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Voltage Rating 465VAC, 655VDC
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Phosphor Bronze
Base Product Number SSQ-113
Other Names SAM1207-13
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1288983-SSQ-113-03-T-S-RA
Ultra Librarian 3D Model Ultra Librarian SSQ-113-03-T-S-RA CAD Model

Description

The SSQ-113-03-T-S-RA is a Samtec Inc. socket strip connector, belonging to the SSQ series, which is known for its high-quality, square post interconnect solutions. This particular model features a right-angle design, making it ideal for applications requiring perpendicular board connections. It's designed for through-hole mounting, ensuring a mechanically robust and electrically reliable connection to the PCB.

Applications

  • Right-Angle Board Connections: Used to connect PCBs at a 90-degree angle, optimizing space utilization within electronic devices.
  • Vertical Board Stacking: Enables vertical stacking of PCBs where space is limited.
  • Signal Routing: Used for efficient signal routing in confined spaces within electronic systems.
  • Prototyping: Suitable for prototyping due to its ease of use and reliable connection.
  • Industrial Control Systems: Used in industrial control equipment for secure board-to-board connections.

Features

  • Number of Positions: 39 (single row) offering a significant number of connection points in a compact form factor.
  • Pitch: 0.100" (2.54 mm) standard pitch for compatibility with common PCB layouts.
  • Mounting Type: Through-hole mounting providing a strong mechanical bond to the PCB.
  • Row Spacing: Single row configuration.
  • Body Orientation: Right-angle allowing for perpendicular board connections.
  • Insulator Material: Black Liquid Crystal Polymer (LCP) known for its high-temperature resistance and chemical stability.
  • Contact Material: Beryllium Copper for excellent conductivity and spring properties.
  • Plating: Gold plating on contacts ensuring reliable electrical performance and corrosion resistance.

Benefits

  • Space-Saving Design: Right-angle orientation allows for efficient use of space, especially where vertical stacking is necessary.
  • Reliable Electrical Connection: Gold-plated contacts ensure a dependable electrical connection, minimizing signal loss and providing long-term stability.
  • Durable Construction: LCP insulator and Beryllium Copper contacts provide excellent durability, ensuring a long service life in demanding applications.
  • Easy Installation: Through-hole mounting simplifies installation on the PCB.
  • Versatile Application: Suitable for a wide range of applications requiring right-angle board-to-board connections.

The SSQ-113-03-T-S-RA socket strip connector from Samtec offers a space-saving and reliable solution for right-angle board-to-board connectivity. Its robust construction, gold-plated contacts, and right-angle configuration make it an excellent choice for applications where space is limited and reliable performance is critical.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess