EN
  • EN
  • DE

SDSDQAF3-008G-I

Part No SDSDQAF3-008G-I
Manufacturer SanDisk
Description Flash Card 8G-byte 3.3V MicroSDHC Card
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1146522-SDSDQAF3-008G-I
Categories Custom Parts
Manufacturer SanDisk
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDSDQAF3-008G-I CAD Model

Description

The SanDisk SDSDQAF3-008G-I is an 8GB Industrial Grade microSDHC memory card. Designed for demanding industrial applications, this card offers robust performance and reliability in harsh environments. It is built to withstand extreme temperatures, shock, and vibration, ensuring data integrity even in challenging conditions.

Applications

  • Industrial control systems
  • Surveillance and security systems
  • Automotive applications (e.g., data logging, infotainment)
  • Embedded systems
  • IoT (Internet of Things) devices

Features

  • 8GB storage capacity
  • microSDHC form factor
  • Industrial operating temperature range (-25°C to 85°C)
  • High endurance: designed for continuous read/write cycles
  • Advanced wear leveling technology
  • Error correction code (ECC) for data integrity
  • Waterproof, shockproof, and X-ray proof
  • Compliant with SD Association specifications

Benefits

  • Reliable data storage in harsh industrial environments
  • Extended operating temperature range ensures functionality in extreme conditions
  • High endurance minimizes the risk of data loss due to card wear
  • Data integrity is protected through ECC and advanced wear leveling
  • Resistance to water, shock, and X-rays provides added protection against environmental factors
  • Small form factor allows for easy integration into compact devices

Additional Details

The SDSDQAF3-008G-I card is designed to meet the demanding requirements of industrial applications where data integrity and reliability are paramount. Its industrial-grade components and rigorous testing ensure consistent performance over an extended lifespan. The card supports standard SD protocols and is compatible with a wide range of devices that accept microSDHC cards. It's built with a focus on long-term availability and support, making it a suitable choice for embedded systems and other applications with extended product lifecycles. The card also utilizes a sophisticated power management system to minimize power consumption and extend battery life in portable devices. Its rugged construction and resistance to environmental factors make it suitable for outdoor use and deployment in harsh industrial settings. The card's performance is optimized for sequential read and write operations, enabling fast data transfer rates for demanding applications such as video recording and data logging. It is crucial to review the device's compatibility list before implementing this card.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.9925 $76.9925
2+ $74.5865 $149.1730
3+ $72.1805 $216.5415
4+ $69.7745 $279.0980
5+ $62.5564 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess