EN
  • EN
  • DE

CTXS4603S

Part No CTXS4603S
Manufacturer Sanken
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sanken
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821159-CTXS4603S
Ultra Librarian 3D Model Ultra Librarian CTXS4603S CAD Model

Description

The CTXS4603S is a transient voltage suppressor (TVS) diode manufactured by Sanken. This device is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). It offers a fast response time and low clamping voltage, making it suitable for safeguarding data lines, power lines, and other vulnerable circuits. Its compact size and robust construction make it ideal for a variety of applications.

Applications:

  • Protection of I/O interfaces
  • Protection of VCC bus
  • Protection of signal lines in consumer electronics
  • Protection of data lines in communication equipment
  • Automotive electronics protection

Features:

  • Unidirectional TVS diode
  • Low clamping voltage
  • Fast response time
  • Compact surface-mount package
  • High surge current capability
  • RoHS compliant

Benefits:

  • Provides robust protection against voltage surges and ESD
  • Minimizes the risk of damage to sensitive components
  • Enhances the reliability and longevity of electronic devices
  • Simplifies circuit design with its compact size and easy integration
  • Meets industry standards for environmental compliance

Technical Specifications: The CTXS4603S features a standoff voltage of typically 3.3V. The clamping voltage is relatively low, offering excellent protection. It is available in a small surface mount package suitable for high density boards. It is designed to handle significant surge currents without degradation. Specific surge current ratings and detailed electrical characteristics can be found in the manufacturer's datasheet. The device is designed for automated placement and reflow soldering.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess