Products specifications

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Sanken
Package Tube
Product Status Obsolete
Output Configuration Half Bridge (3)
Applications AC Motors
Interface Logic
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 1.4Ohm
Current - Output / Channel 3A
Current - Peak Output 4.5A
Voltage - Supply 13.5V ~ 16.5V
Voltage - Load 400V (Max)
Temperature Range - Operating -20°C ~ 100°C (TA)
Features Bootstrap Circuit
Fault Protection Current Limiting, Over Temperature, UVLO
Mounting Type Through Hole
Package / Case 40-DIP (0.657", 16.70mm), 29 Leads
Supplier Device Package 40-DIP LF2971
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names SIM6813M DK
Standard Package 15
Win Source Part Number 1016392-SIM6813M
Ultra Librarian 3D Model Ultra Librarian SIM6813M CAD Model

Description

The SIM6813M is a PMIC full and half-bridge driver integrated circuit manufactured by Sanken.

  • Current Output: 3A
  • Voltage Load: 400V (Max)
  • Designed to be used in: AC motors
  • Fault Protection Feature: includes current limiting, over-temperature, and UVLO.
  • Reliable component: that can be used in various electronic devices.

You May Also Be Interested in

Texas Instruments
IC BRIDGE DRIVER PAR 16-DIP
Lowest to $29.5482
ECAD model for UC3717ANG4
ON Semiconductor
IC DRIVER HALF BRIDGE 14SOIC / Half Bridge (2) Driver DC Motors, General Purpose 14-SOIC
Lowest to $4.2309
ECAD model for NCV7721D2R2G
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 50A 23QFN
Lowest to $7.2427
ECAD model for MP86905GR-P
Panasonic
IC MOTOR DRIVER PAR 34HSOP / Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 24-HQFN (4x4)
Need more? Email Us
ECAD model for AN44070A-VF
SANYO Semiconductor (U.S.A) Corporation
Lowest to $1.4799
ECAD model for TND721MH5-TL-E
Infineon Technologies
IC MOTOR DRIVER 500V 23SOP / Half Bridge (3) Driver AC Motors UMOS 23-SOP
Lowest to $13.4525
ECAD model for IRSM505-025PA
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Driver
Need more? Email Us
ECAD model for UPD16808GS-A
NXP / Nexperia
IC DRIVER DUAL BTL PWR 16DIP
Need more? Email Us
ECAD model for TDA7073A/N4,112
Texas Instruments
IC BRIDGE DRIVER PAR 28PLCC
Need more? Email Us
ECAD model for UC3770AQTR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3283 $66.9849
6+ $18.3207 $109.9242
9+ $17.7481 $159.7329
12+ $17.1756 $206.1072
16+ $16.6031 $265.6496
21+ $14.8855 $312.5955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 124 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention