EN
  • EN
  • DE

STRW6833N

Part No STRW6833N
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348154-STRW6833N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRW6833N CAD Model

Description

The STRW6833N is a power IC manufactured by Sanken Electric. It is a quasi-resonant flyback converter designed for offline power supplies, integrating a power MOSFET and control circuitry to simplify design and improve efficiency.

Applications:

  • AC Adapters: Power supplies for laptops, smartphones, and other portable electronics.
  • Consumer Electronics: Used in power supplies for televisions, DVD players, and set-top boxes.
  • Auxiliary Power Supplies: Providing standby power in industrial equipment and appliances.
  • LED Lighting: Driving LED lights in various applications, ensuring efficient and stable power.

Features:

  • Quasi-Resonant Operation: Minimizes switching losses and improves efficiency by switching the MOSFET at or near the zero voltage point.
  • Integrated Power MOSFET: Reduces external component count and simplifies the overall circuit design.
  • Built-in Protection Features: Includes Overcurrent Protection (OCP), Overvoltage Protection (OVP), and Thermal Shutdown (TSD) for enhanced safety and reliability.
  • Frequency Modulation: Reduces EMI noise by spreading the switching frequency spectrum.
  • Soft-Start Function: Limits inrush current and reduces stress on components during startup.
  • Low Standby Power Consumption: Meets energy efficiency standards by minimizing power consumption when the device is in standby mode.

Benefits:

  • High Efficiency: Reduces energy consumption and heat generation, lowering operating costs.
  • Compact Design: Allows for smaller and more lightweight power supply designs.
  • Improved Reliability: Protection features enhance the robustness and lifespan of the power supply.
  • Reduced EMI: Minimizes electromagnetic interference with other electronic devices.
  • Simplified Design: Integrated components and features reduce design complexity and time.

Additional Details:

The STRW6833N is generally used in power supplies with an output power in the range of several watts to tens of watts. The quasi-resonant operation allows for high efficiency, particularly at lighter loads. The integrated MOSFET is designed for operation with universal AC input voltage (85-265VAC). Detailed information on electrical characteristics, application circuits, and thermal management can be found in the Sanken datasheet. The internal protection features safeguard the power supply from damage due to overcurrent, overvoltage, and overtemperature conditions. The soft-start function ensures a smooth and controlled startup, reducing stress on the power supply components. Detailed specifications concerning gate-source voltage, drain-source on-resistance, and switching characteristics are available in the Sanken datasheet for the STRW6833N.

You May Also Be Interested in

Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Mitsubishi
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess