EN
  • EN
  • DE

9GV1248P4J01

Part No 9GV1248P4J01
Manufacturer Sanyo Denki America Inc.
Catalog DC Fans
Description FAN 120X25MM 48VDC VANE TACH,PWM  /  Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 180.0 CFM (5.04m³/min) 4 Wire Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>DC Brushless Fans (BLDC)
Mfr Sanyo Denki America Inc.
Series San Ace 120
Package Box
Voltage - Rated 48VDC
Dimension Square - 119mm L x 119mm H
Width 25.40mm
Air Flow 180.0 CFM (5.04m³/min)
Static Pressure 1.015 in H2O (252.8 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features PWM Control, Speed Sensor (Tach)
Noise 59.0dB(A)
Power (Watts) 24 W
RPM 5400 RPM
Termination 4 Wire Leads
Temperature Range - Operating -4 ~ 158°F (-20 ~ 70°C)
Approval Agency CSA, TUV, UL
Weight 0.573 lb (260.00 g)
Current Rating (Amps) 0.500A
Voltage Range 40.8 ~ 55.2VDC
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 40000 Hrs @ 60°C
Base Product Number 9GV1248
MSL Level Not Applicable
ECCN EAR99
HTSUS 8414.59.6590
Other Names 1688-2129,9GV1248P4J01-ND
Standard Package 30
Win Source Part Number 1149472-9GV1248P4J01
Ultra Librarian 3D Model Ultra Librarian 9GV1248P4J01 CAD Model

Description

The San Ace 120 is a DC brushless fan that is designed for efficient thermal management.

  • Voltage Rating: 48VDC
  • Power Consumption: 24W
  • Control and Sensor Features: PWM control and speed sensor (tach)
  • Lifetime: 40000 hours @ 60 degrees Celsius
  • Fan Size: 119mm L x 119mm H
  • Weight: 0.573 lb (260.00 g)
  • Voltage Range: 40.8 ~ 55.2VDC
  • Air Flow: 180.0 CFM (5.04m³/min)
  • Speed: 5400 RPM
  • Noise Level: 59.0dB(A)
  • Frame and Blade Material: Plastic
  • Operating Temperature: -4 ~ 158°F (-20 ~ 70°C)

You May Also Be Interested in

Delta Electronics
40X40X56MM 12V DC FAN W/SPEED CO / Fan Tubeaxial (Dual) 12VDC Square - 40mm L x 40mm H Ball 37.6 CFM (1.05m³/min) 4 Wire Leads per Fan
Need more? Email Us
Delta Electronics
FAN BLOWER 97.2X33MM 12VDC WIRE / Fan Blower 12VDC Rectangular/Rounded - 97.8mm L x 95.5mm H Ball 23.2 CFM (0.650m³/min) 3 Wire Leads
Need more? Email Us
Delta Electronics
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 12VDC WIRE
Lowest to $89.3734
Sanyo Denki America Inc.
FAN AXIAL 60X25MM 12VDC WIRE
Need more? Email Us
Wakefield-Vette
ULTRA THIN DC BLOWER 20X20X3.2MM
Need more? Email Us
NMB Technologies Corporation
Need more? Email Us
ebm-papst
FAN AXIAL 172X50.8MM 24VDC WIRE
Lowest to $284.1654
ebm-papst
FAN AXL 171.5X50.8MM 24VDC TERM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2716 $65.2716
2+ $53.5562 $107.1124
3+ $51.8826 $155.6478
4+ $50.2089 $200.8356
6+ $48.5353 $291.2118
7+ $43.5144 $304.6008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess